Phoenix Contact 2907715
Phoenix Contact 2907715
feed

Phoenix Contact 2907715

Manufacturer No:

2907715

Manufacturer:

Phoenix Contact

Utmel No:

1894-2907715

Package:

-

ECAD Model:

Description:

Terminal Block Interface Modules VIP/S/BASE 3LDIVIDER

Quantity:

Unit Price: $3.706965

Ext Price: $3.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.706965

    $3.71

  • 10

    $3.497137

    $34.97

  • 100

    $3.299186

    $329.92

  • 500

    $3.112439

    $1,556.22

  • 1000

    $2.936263

    $2,936.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2907715 information

Specifications
Phoenix Contact 2907715 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 2907715.
  • Type
    Parameter
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 75 C
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    0.229281 oz
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Product Status
    Active
  • For Use With/Related Products
    -
  • Type of accessory/spare part
    Other
  • For Use With
    Terminal Block
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    VIP/S
  • Type
    Partition Plate
  • Number of Positions
    -
  • Color
    Gray
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Partition Plate
  • Height
    56.9 mm
  • Width
    5.1 mm
0 Similar Products Remaining