Phoenix Contact 3012322
Phoenix Contact 3012322
feed

Phoenix Contact 3012322

Manufacturer No:

3012322

Manufacturer:

Phoenix Contact

Utmel No:

1894-3012322

Package:

-

ECAD Model:

Description:

CP-H 2

Quantity:

Unit Price: $0.934594

Ext Price: $0.93

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13641641

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.934594

    $0.93

  • 10

    $0.881692

    $8.82

  • 100

    $0.831785

    $83.18

  • 500

    $0.784703

    $392.35

  • 1000

    $0.740286

    $740.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3012322 information

Specifications
Phoenix Contact 3012322 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 3012322.
  • Type
    Parameter
  • Manufacturer part #
    3012322
  • Industrial packaging
    Yes
  • Content
    50pc(s)
  • Inflammability class of insulation material according to with UL94
    V0
  • Unit Weight
    0.066527 oz
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Manufacturer
    Phoenix Contact
  • Brand
    Phoenix Contact
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CP-H 2.5-4L BU
  • Type
    CP-H 2,5-4L BU
  • Color
    Blue
  • Subcategory
    Terminal Blocks
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    31.7
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Connector Housing
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Terminal Block Tools & Accessories
  • Product Category

    a particular group of related products.

    Terminal Block Tools & Accessories
  • UV resistant

    UV resistant is a parameter that refers to the ability of electronic components to withstand exposure to ultraviolet (UV) radiation without degrading or experiencing performance issues. UV radiation from sources such as sunlight can cause damage to materials over time, leading to discoloration, cracking, or loss of functionality in electronic components. Components that are UV resistant are designed to have protective coatings or materials that can shield them from the harmful effects of UV radiation, ensuring their longevity and reliability in outdoor or high-exposure environments. Testing for UV resistance is often conducted to evaluate the durability and performance of electronic components in various applications where exposure to UV radiation is a concern.

    No
  • Width
    5.20mm
  • Height
    31.7
0 Similar Products Remaining
3012322 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3012322" in Phoenix Contact 3012322.
  • Part Number
  • Manufacturer
  • Package
  • Description