Phoenix Contact 3241111
Phoenix Contact 3241111
feed

Phoenix Contact 3241111

Manufacturer No:

3241111

Manufacturer:

Phoenix Contact

Utmel No:

1894-3241111

Package:

-

Datasheet:

3241111

ECAD Model:

Description:

Non-Heat Shrink Tubing and Sleeves 25 METER SPIRAL HOSE PRICED/SLD PER METER

Quantity:

Unit Price: $0.283694

Ext Price: $0.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.283694

    $0.28

  • 10

    $0.267635

    $2.68

  • 100

    $0.252486

    $25.25

  • 500

    $0.238195

    $119.10

  • 1000

    $0.224712

    $224.71

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3241111 information

Specifications
Documents & Media
Product Details
Phoenix Contact 3241111 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 3241111.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyethylene (PE), Halogen Free
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -50°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WG-S
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Spiral Wrap
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -50°C
  • Color
    Clear
  • Type Attributes

    Type Attributes in electronic components refer to the specific characteristics that define the nature and behavior of a component. These attributes can include nominal values, tolerances, voltage ratings, power ratings, package type, and operating temperature ranges. They help in identifying the suitable applications for the component and determining its compatibility with other components in a circuit. Understanding Type Attributes is crucial for engineers when designing and selecting electronic components for various applications.

    Harness
  • Length
    82.02' 25.00m
  • Diameter - Inside, Non-Expanded

    The parameter "Diameter - Inside, Non-Expanded" in electronic components refers to the measurement of the inner diameter of a component that has not been expanded or stretched. This measurement is important for determining the compatibility and fit of the component within a system or assembly. It helps ensure that the component will properly interface with other parts and fulfill its intended function without any issues related to size or fit. Manufacturers provide this specification to assist engineers, designers, and technicians in selecting the right components for their applications.

    0.157 (4.00mm)
  • Diameter - Inside, Expanded

    The parameter "Diameter - Inside, Expanded" in electronic components refers to the measurement of the inner diameter of a cylindrical component when it is in an expanded or open state. This measurement is crucial for ensuring proper fit and compatibility with other components or housing structures. It is commonly relevant in contexts such as connectors, tubing, and other related parts where the inner diameter can affect performance and assembly.

    0.787 (20.00mm)
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 HB
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 3241111.

Product Description

1. Description

The Phoenix Contact WG-S Spiral Wrap Harness (Part Number: 3241111) is a high-quality, expandable sleeving designed to manage cables and wires effectively. This product is part of the WG-S series, known for its reliability and durability. It is manufactured by Phoenix Contact, a renowned company in the field of electrical and electronic components.

2. Features

  • Type: The product is classified as a harness, specifically designed as a spiral wrap.
  • Series: It belongs to the WG-S series, which is known for its robust construction and ease of use.
  • RoHS Compliant: The Phoenix Contact WG-S Spiral Wrap Harness complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring environmental safety.
  • Operating Temperature: It operates within a wide temperature range of -50°C to 85°C, making it suitable for various industrial applications.
  • Material: The harness is made from polyethylene (PE), which is halogen-free and meets the UL94 HB material flammability rating.
  • Expandable Design: The spiral wrap design allows for easy expansion to accommodate different cable sizes, providing flexibility in cable management.
  • Color: The clear color of the harness makes it easy to identify and use in various environments.

3. Applications

The primary applications of the Phoenix Contact WG-S Spiral Wrap Harness include: - Cable Management: Ideal for managing cables and wires in industrial settings, such as manufacturing plants, data centers, and control rooms. - Electrical Enclosures: Used to protect electrical components from dust, moisture, and other environmental factors. - Automotive Industry: Suitable for automotive applications where cable management is crucial for safety and reliability.

Secondary applications include: - Telecommunications: Used in telecommunications infrastructure for cable organization and protection. - Medical Equipment: In medical settings where precise cable management is essential for equipment functionality.

4. Alternative Parts

Alternative parts to consider include: - Phoenix Contact WG-T Series: Offers similar expandable sleeving options with different dimensions and materials. - Other Spiral Wrap Harnesses: From other manufacturers like 3M or TE Connectivity, offering comparable features but potentially different specifications.

5. Embedded Modules

This component is commonly used in various embedded modules such as: - Industrial Control Systems: Integrated into control systems for managing cables within enclosures or on machinery. - Automated Systems: Used in automated manufacturing lines where precise cable management is critical. - Data Centers: Ensures organized cable management within data centers to maintain high performance and reliability.

Summary

The Phoenix Contact WG-S Spiral Wrap Harness (Part Number: 3241111) is an essential tool for effective cable management in various industrial settings. Its expandable design, wide operating temperature range, and compliance with environmental regulations make it a reliable choice for managing cables and wires efficiently.

3241111 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3241111" in Phoenix Contact 3241111.
  • Part Number
  • Manufacturer
  • Package
  • Description