Phoenix Contact PT25/3-50-H
Phoenix Contact PT25/3-50-H
feed

Phoenix Contact PT25/3-50-H

Manufacturer No:

PT25/3-50-H

Manufacturer:

Phoenix Contact

Utmel No:

1894-PT25/3-50-H

Package:

-

ECAD Model:

Description:

Wire-To-Board Terminal Block,5 mm, 3 Ways, 20 AWG, 10 AWG, 4 mm², Screw
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
PT25/3-50-H information

Specifications
Phoenix Contact PT25/3-50-H technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact PT25/3-50-H.
  • Type
    Parameter
  • Pitch Spacing
    5mm
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    32A
  • Rated Voltage

    Rated Voltage in electronic components refers to the maximum voltage that the component is designed to safely operate at continuously without being damaged. It is an important specification that helps determine the compatibility and reliability of the component within a circuit. Exceeding the rated voltage can lead to overheating, electrical breakdown, or even permanent damage to the component. It is crucial to always operate electronic components within their specified rated voltage range to ensure proper functionality and longevity of the component.

    320V
0 Similar Products Remaining