Power Adhesives 260-43-043-ARA-BX02-RS
Power Adhesives 260-43-043-ARA-BX02-RS
feed

Power Adhesives 260-43-043-ARA-BX02-RS

Manufacturer No:

260-43-043-ARA-BX02-RS

Manufacturer:

Power Adhesives

Utmel No:

3067-260-43-043-ARA-BX02-RS

Package:

-

ECAD Model:

Description:

Glue Sticks 43mm

Quantity:

Unit Price: $80.708098

Ext Price: $80.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 64

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $80.708098

    $80.71

  • 10

    $76.139715

    $761.40

  • 100

    $71.829920

    $7,182.99

  • 500

    $67.764075

    $33,882.04

  • 1000

    $63.928373

    $63,928.37

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
260-43-043-ARA-BX02-RS information

Specifications
Power Adhesives 260-43-043-ARA-BX02-RS technical specifications, attributes, parameters and parts with similar specifications to Power Adhesives 260-43-043-ARA-BX02-RS.
  • Type
    Parameter
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +70°C
  • Minimum Operating Temperature
    -12°C
  • Viscosity
    Medium
  • Length
    43mm
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    43mm
0 Similar Products Remaining