Preci-Dip 714-83-151-41-014101
Preci-Dip 714-83-151-41-014101
feed

Preci-Dip 714-83-151-41-014101

Manufacturer No:

714-83-151-41-014101

Manufacturer:

Preci-Dip

Utmel No:

1939-714-83-151-41-014101

Package:

-

ECAD Model:

Description:

CONN PIN RCPT .016-.022 SOLDER

Quantity:

Unit Price: $7.389261

Ext Price: $7.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.389261

    $7.39

  • 10

    $6.971001

    $69.71

  • 100

    $6.576416

    $657.64

  • 500

    $6.204166

    $3,102.08

  • 1000

    $5.852987

    $5,852.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
714-83-151-41-014101 information

Specifications
Documents & Media
Product Comparison
Preci-Dip 714-83-151-41-014101 technical specifications, attributes, parameters and parts with similar specifications to Preci-Dip 714-83-151-41-014101.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Hole Diameter

    The "Mounting Hole Diameter" in electronic components refers to the size of the hole or opening in the component that is used for mounting or securing it onto a circuit board or other surface. This parameter is crucial for ensuring that the component can be properly and securely attached to the intended location. The mounting hole diameter is typically specified in millimeters or inches and must match the corresponding mounting hardware or fasteners to ensure a proper fit. It is important to consider the mounting hole diameter when designing and assembling electronic circuits to ensure proper installation and functionality of the components.

    0.055 ~ 0.071 (1.40mm ~ 1.80mm)
  • Contact Materials
    Beryllium Copper
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Strip
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    714
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Hole Diameter

    The "Hole Diameter" parameter in electronic components refers to the size of the hole that is designed to accommodate a lead or pin of another component for soldering or connection purposes. It is a critical dimension that ensures proper alignment and fit between components during assembly. The hole diameter is typically specified in millimeters or inches and plays a crucial role in determining the mechanical stability and electrical connectivity of the overall circuit or device. Manufacturers provide specific hole diameter requirements to ensure compatibility and reliability in electronic assemblies.

    1.8034 mm
  • Flange Diameter

    Flange diameter is measured between centers of opposite holes in the hub flange. It is usually between 38 and 67 millimeters. Note that it is NOT the outside diameter of the hub's flange. Left and right flange diameters are often, but not always, the same.

    0.072 (1.83mm)
  • Tail Type

    Tail Type in electronic components refers to the shape or configuration of the component's leads or terminals that are used for connecting it to a circuit. The tail type can vary depending on the specific component and its intended application. Common tail types include straight leads, formed leads, gull-wing leads, J-leads, and surface mount pads. The tail type is an important consideration when designing a circuit board layout or when selecting components for a particular project, as it determines how the component will be mounted and connected within the circuit.

    No Tail
  • Accepts Pin Diameter

    The parameter "Accepts Pin Diameter" in electronic components refers to the allowable diameter of pins or leads that can be inserted into receptacles, connectors, or sockets. It specifies the range of pin sizes that the component can accommodate for proper electrical and mechanical connection. This parameter is critical for ensuring compatibility between components and avoiding issues such as poor connectivity or physical damage. Selecting components with compatible pin diameters is essential for reliable assembly and performance in electronic circuits.

    0.016 ~ 0.022 (0.41mm ~ 0.56mm)
  • Socket Depth

    Socket Depth in electronic components refers to the vertical distance between the top of the socket's mounting surface and the deepest point inside the socket where the pin or contact will sit when inserted. It is a critical measurement for ensuring proper fit and functionality of components, particularly in integrated circuits and connectors. A sufficient socket depth allows for secure connections without excessive stress on the pins, which can lead to damage or poor electrical performance. This parameter is vital for compatibility in PCB design and assembly processes.

    0.246 6.25mm
  • Insertion Force

    Insertion Force is the amount of force required to engage or connect an electronic component with a socket or mating part. This parameter is critical in ensuring reliable connections while preventing damage to sensitive components during installation. It is typically measured in pounds or newtons and varies based on the design and materials used in the component and its connector. Proper insertion force plays a significant role in overall component performance and longevity.

    2.00N
  • Length
    7.239mm
  • Contact Finish Thickness

    Contact Finish Thickness refers to the measurement of the layer of conductive material applied to the surfaces of electrical contacts in electronic components. This thickness is critical as it influences the electrical conductivity, solderability, wear resistance, and overall performance of the connection. The materials used for the contact finish can include gold, silver, or other metals, and the specified thickness is designed to ensure reliable operation over the component's lifespan.

    30.0μin 0.76μm
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    0.285 7.24mm
  • Board Thickness

    Board Thickness in electronic components refers to the measurement of the thickness of the printed circuit board (PCB) on which the electronic components are mounted. The board thickness is an important parameter as it determines the overall mechanical strength and rigidity of the PCB. It also affects the electrical performance of the circuit, such as impedance control and signal integrity. Different applications may require different board thicknesses based on factors like the size of the components, the complexity of the circuit, and the environmental conditions in which the PCB will be used. Manufacturers typically provide a range of board thickness options to accommodate various design requirements.

    0.039 ~ 0.197 1.00mm ~ 5.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Preci-Dip 714-83-151-41-014101.
The three parts on the right have similar specifications to Preci-Dip & 714-83-151-41-014101.
  • Image
    Part Number
    Manufacturer
    Termination
    Contact Material
    Moisture Sensitivity Level (MSL)
    Tail Type
    Part Status
    Contact Finish
    Packaging
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 714-83-151-41-014101

    714-83-151-41-014101

    Solder

    Beryllium Copper

    1 (Unlimited)

    No Tail

    Active

    Gold

    Strip

    37
    $7.389261
  • 8134-HC-8P2

    Solder

    Beryllium Copper

    1 (Unlimited)

    No Tail

    Active

    Gold

    Bulk

    0
    -

    Same as the main part number.