Radiall R644543022
Radiall R644543022
feed

Radiall R644543022

Manufacturer No:

R644543022

Manufacturer:

Radiall

Utmel No:

2004-R644543022

Package:

-

ECAD Model:

Description:

Bulk

Quantity:

Unit Price: $8.921156

Ext Price: $8.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.921156

    $8.92

  • 10

    $8.416185

    $84.16

  • 100

    $7.939797

    $793.98

  • 500

    $7.490375

    $3,745.19

  • 1000

    $7.066391

    $7,066.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R644543022 information

Specifications
Product Details
Radiall R644543022 technical specifications, attributes, parameters and parts with similar specifications to Radiall R644543022.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Voltage, Rating
    500 V
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Manufacturer
    Radiall
  • Brand
    Radiall
  • Package
    Bulk
  • Mfr
    Radiall USA, Inc.
  • Product Status
    Active
  • For Use With/Related Products
    Banana Jacks, Miniature
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Subcategory
    Test Leads, Banana Plugs, Alligator Clips & Test Probes
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    7 A
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Post Shunt
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Test Leads
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Green
  • Product Category

    a particular group of related products.

    Test Leads
  • Equipment Type

    Equipment Type means a type of communications equipment specified in terms of its manufacturing brand name, trade name, model number, version number and function.

    Banana Plug
0 Similar Products Remaining

R644543022 Overview

In order to package the product, a Bulk case is used.It belongs to the - Series of products.

R644543022 Features

- series

R644543022 Applications

There are a lot of Radiall
R644543022 Coaxial Connectors applications.


  • Industrial Automation
  • Transportation
  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics