Raychem 381A301-51/164-0
Raychem 381A301-51/164-0
feed

Raychem 381A301-51/164-0

Manufacturer No:

381A301-51/164-0

Manufacturer:

Raychem

Utmel No:

2017-381A301-51/164-0

Package:

-

ECAD Model:

Description:

HEAT SHRINK BOOT
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
381A301-51/164-0 information

Specifications
Raychem 381A301-51/164-0 technical specifications, attributes, parameters and parts with similar specifications to Raychem 381A301-51/164-0.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polymer Blend Flexible Elastomeric (EPB)
  • Number of Outlets
    1 in, 2 out
  • Type
    Transition Boot, Y-shaped Slimline
  • Shrink Ratio

    The "Shrink Ratio" in electronic components refers to the ratio of the original size of a component to its final size after a shrinking process. This parameter is commonly associated with heat shrink tubing, which is a type of insulation material used to protect and cover wires, cables, and other components. The shrink ratio is typically expressed as a numerical value, such as 2:1 or 3:1, indicating how much the tubing will shrink in size when heat is applied.For example, a heat shrink tubing with a shrink ratio of 2:1 will reduce to half of its original diameter when heated. This property allows the tubing to tightly conform to the shape of the component it is covering, providing insulation, protection, and strain relief. It is important to select the appropriate shrink ratio for the application to ensure a secure and effective fit.

    -
  • Length
    40.6 mm
0 Similar Products Remaining
381A301-51/164-0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "381A301-51/164-0" in Raychem 381A301-51/164-0.
  • Part Number
  • Manufacturer
  • Package
  • Description