Renesas AT25DN256-SSHFGP-B
Renesas AT25DN256-SSHFGP-B
feed

Renesas AT25DN256-SSHFGP-B

Memory IC AT25DN256 Memory IC

Manufacturer No:

AT25DN256-SSHFGP-B

Manufacturer:

Renesas

Utmel No:

2038-AT25DN256-SSHFGP-B

Package:

SOIC-Narrow-8

ECAD Model:

Description:

AT25DN256 Memory IC AT25DN256 Series

Quantity:

Unit Price: $0.339562

Ext Price: $0.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.339562

    $0.34

  • 10

    $0.320342

    $3.20

  • 100

    $0.302209

    $30.22

  • 500

    $0.285103

    $142.55

  • 1000

    $0.268965

    $268.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AT25DN256-SSHFGP-B information

Specifications
Product Details
Renesas AT25DN256-SSHFGP-B technical specifications, attributes, parameters and parts with similar specifications to Renesas AT25DN256-SSHFGP-B.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOIC-Narrow-8
  • Timing Type
    Synchronous
  • Maximum Clock Frequency
    104 MHz
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Active Read Current - Max
    12 mA
  • Supply Voltage-Min
    2.3 V
  • Mounting Styles
    SMD/SMT
  • Interface Type
    SPI
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AT25DN256
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    256 kbit
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    8 bit
  • Organization

    In the context of electronic components, the parameter "Organization" typically refers to the arrangement or structure of the internal components within a device or system. It can describe how various elements such as transistors, resistors, capacitors, and other components are physically arranged and interconnected on a circuit board or within a semiconductor chip.The organization of electronic components plays a crucial role in determining the functionality, performance, and efficiency of a device. It can impact factors such as signal propagation, power consumption, thermal management, and overall system complexity. Engineers carefully design the organization of components to optimize the operation of electronic devices and ensure reliable performance.Different types of electronic components may have specific organizational requirements based on the intended application and design considerations. For example, integrated circuits may have a highly compact and intricate organization to maximize functionality within a small footprint, while larger electronic systems may have a more modular and distributed organization to facilitate maintenance and scalability.

    32 k x 8
0 Similar Products Remaining

AT25DN256-SSHFGP-B Overview

There is a SOIC-Narrow-8 case embedded in it. 256 kbit is the chip's memory size. Its target applications rely heavily on the AT25DN256 series memory devices.

AT25DN256-SSHFGP-B Features

Package / Case: SOIC-Narrow-8

AT25DN256-SSHFGP-B Applications

There are a lot of Renesas
AT25DN256-SSHFGP-B Memory applications.


  • mainframes
  • multimedia computers
  • networking
  • personal computers
  • servers
  • supercomputers
  • telecommunications
  • workstations,
  • DVD disk buffer
  • data buffer
AT25DN256-SSHFGP-B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AT25DN256-SSHFGP-B" in Renesas AT25DN256-SSHFGP-B.
  • Part Number
  • Manufacturer
  • Package
  • Description