Renesas R7F7016863AFP-C#BA1
Renesas R7F7016863AFP-C#BA1
feed

Renesas R7F7016863AFP-C#BA1

Microcontroller LQFP-100

Manufacturer No:

R7F7016863AFP-C#BA1

Manufacturer:

Renesas

Utmel No:

2038-R7F7016863AFP-C#BA1

Package:

LQFP-100

ECAD Model:

Description:

512 kB Microcontroller LQFP-100

Quantity:

Unit Price: $12.631343

Ext Price: $12.63

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.631343

    $12.63

  • 10

    $11.916361

    $119.16

  • 100

    $11.241850

    $1,124.18

  • 500

    $10.605519

    $5,302.76

  • 1000

    $10.005207

    $10,005.21

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R7F7016863AFP-C#BA1 information

Specifications
Product Details
Renesas R7F7016863AFP-C#BA1 technical specifications, attributes, parameters and parts with similar specifications to Renesas R7F7016863AFP-C#BA1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    LQFP-100
  • Supply Voltage-Min
    3 V
  • Supply Voltage-Max
    5.5 V
  • Number of I/Os
    81 I/O
  • Mounting Styles
    SMD/SMT
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 105 C
  • Maximum Clock Frequency
    120 MHz
  • Interface Type
    CAN, I2C, SPI, UART
  • Data RAM Size
    64 kB
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3 V to 5.5 V
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    512 kB
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
0 Similar Products Remaining

R7F7016863AFP-C#BA1 Overview

A LQFP-100 package is included. Its program memory size is 512 kB.

R7F7016863AFP-C#BA1 Features

LQFP-100 package

R7F7016863AFP-C#BA1 Applications

There are a lot of Renesas
R7F7016863AFP-C#BA1 Microcontroller applications.


  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
  • Washing machine
  • Microwave ovens
  • Home appliances
  • Home video and audio
  • Entertainment products
  • Digital cameras