Renesas R9A07G084M04GBG#AC0
Renesas R9A07G084M04GBG#AC0
feed

Renesas R9A07G084M04GBG#AC0

Microprocessor ARM® Cortex®-R52 RZ/N2L Series 225-LFBGA

Manufacturer No:

R9A07G084M04GBG#AC0

Manufacturer:

Renesas

Utmel No:

2038-R9A07G084M04GBG#AC0

Package:

225-LFBGA

ECAD Model:

Description:

ARM® Cortex®-R52 Microprocessor RZ/N2L Series 225-LFBGA

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 952

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R9A07G084M04GBG#AC0 information

Specifications
Product Details
Renesas R9A07G084M04GBG#AC0 technical specifications, attributes, parameters and parts with similar specifications to Renesas R9A07G084M04GBG#AC0.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    225-LFBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    225-FBGA (13x13)
  • Family Name
    RZ/N2L
  • Instruction Set Architecture
    ARM V8-R
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    119
  • Manufacturer
    Renesas Electronics
  • Brand
    Renesas Electronics
  • RoHS
    Details
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    R9A07
  • Mfr
    Renesas Electronics America Inc
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RZ/N2L
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TJ)
  • Subcategory
    Microprocessors - MPU
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    300MHz, 400MHz
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-R52
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    64bit
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Microprocessors - MPU
  • Voltage - I/O

    Voltage - I/O is a parameter that refers to the voltage levels at the input and output pins of an electronic component, such as an integrated circuit or a semiconductor device. It specifies the range of voltages that the component can accept at its input pins and the voltages it will output at its output pins under normal operating conditions. This parameter is crucial for ensuring proper functionality and compatibility with other components in a circuit. It helps designers determine the appropriate voltage levels to use when interfacing with the component to prevent damage and ensure reliable operation.

    1.8V, 3.3V
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    10/100/1000Mbps (1)
  • Number of Cores/Bus Width
    1 Core, 32-Bit
  • Graphics Acceleration

    Graphics accelerators speed up the displaying of images on the monitor making it possible to achieve effects not otherwise possible - for example, the presentation of very large images or of interactive games in which images need to change quickly in response to user input.

    No
  • RAM Controllers

    RAM controllers are electronic components responsible for managing the flow of data to and from random access memory (RAM) in a computer system. They control the timing and data transfer between the CPU and RAM, ensuring efficient communication and data access. RAM controllers play a crucial role in determining the speed and performance of a computer system by optimizing memory access and utilization. These controllers are typically integrated into the motherboard or processor and are essential for the overall functioning of the system's memory subsystem.

    -
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    USB 2.0 (1)
  • Additional Interfaces

    Additional Interfaces in electronic components refer to the extra connections or ports that allow the component to interact with other devices or systems. These interfaces can include various types of communication protocols such as USB, HDMI, Ethernet, or wireless connections like Bluetooth or Wi-Fi. The presence of additional interfaces expands the functionality and versatility of the electronic component, enabling it to send and receive data, signals, or power to and from external devices. Designers and users can utilize these interfaces to enhance the capabilities and connectivity of the electronic component within a larger system or network.

    CANbus, I²C, SCI, SPI, WDT
  • Co-Processors/DSP

    Co-processors and Digital Signal Processors (DSPs) are specialized electronic components designed to handle specific types of computation tasks more efficiently than a general-purpose CPU. Co-processors assist the main processor by executing complex mathematical calculations or processing data in parallel, often enhancing performance for applications like graphics rendering or scientific computations. DSPs, on the other hand, are optimized for processing digital signals in real-time, making them ideal for applications in audio processing, telecommunications, and image processing. Together, these components enable more efficient data handling and improved system performance in various electronic devices.

    Multimedia; NEON™ SIMD
  • Security Features

    Security features include authentication of both users and devices as well as authorization of access to different resources such as IoT data, DM, and other system features.

    -
  • Display & Interface Controllers

    A unit in a computer system consisting of channels and associated control circuitry that connect a number of visual display units with a central processor.

    -
  • SATA

    SATA stands for Serial Advanced Technology Attachment, which is a type of interface used to connect storage devices such as hard drives and solid-state drives (SSDs) to a computer's motherboard. It is a popular standard for connecting internal storage devices in desktops, laptops, and servers. SATA interfaces transfer data serially, meaning that data is sent one bit at a time, which allows for faster and more efficient data transfer compared to older parallel interfaces. SATA interfaces come in different versions, such as SATA I, SATA II, and SATA III, with each version offering different speeds and features. Overall, SATA is a widely used and reliable interface for connecting storage devices in modern electronic components.

    -
  • Product Category

    a particular group of related products.

    Microprocessors - MPU
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    ARM Cortex
0 Similar Products Remaining

R9A07G084M04GBG#AC0 Overview

Since the microprocessor is packed in 225-LFBGA, shipping overseas is convenient. High reliability is achieved by using advanced packaging methods Tray. This CPU has 1 Core, 32-Bit cores and 1 Core, 32-Bit bus widths. K-40°C ~ 125°C (TJ)w what the operating temperature is around -40°C ~ 125°C (TJ). In the series RZ/N2L, it is found. ARM® Cortex®-R52 processors are embedded in this CPU. There are - RAM controllers used by this CPU. Microprocessors with CANbus, I²C, SCI, SPI, WDT interfaces are designed to serve users better. 1.8V, 3.3V is the I/O speed of this CPU. An example of a Microprocessors - MPU embedded microprocessor. For data transfer, there is 64bit bandwidth available. Suppliers offer the 225-FBGA (13x13) package.

R9A07G084M04GBG#AC0 Features

ARM® Cortex®-R52 Core
64bit-Bit Data Bus Width

R9A07G084M04GBG#AC0 Applications

There are a lot of Renesas
R9A07G084M04GBG#AC0 Microprocessor applications.


  • Instrument control
  • Consumer electronics products
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
R9A07G084M04GBG#AC0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "R9A07G084M04GBG#AC0" in Renesas R9A07G084M04GBG#AC0.
  • Part Number
  • Manufacturer
  • Package
  • Description