Renesas RC22504A204GNK#KB0
Renesas RC22504A204GNK#KB0
feed

Renesas RC22504A204GNK#KB0

Clock Timing IC Reel Timer IC Chip

Manufacturer No:

RC22504A204GNK#KB0

Manufacturer:

Renesas

Utmel No:

2038-RC22504A204GNK#KB0

Package:

-

ECAD Model:

Description:

Clock Generators * Series Reel

Quantity:

Unit Price: $13.101305

Ext Price: $13.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.101305

    $13.10

  • 10

    $12.359722

    $123.60

  • 100

    $11.660115

    $1,166.01

  • 500

    $11.000109

    $5,500.05

  • 1000

    $10.377461

    $10,377.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RC22504A204GNK#KB0 information

Specifications
Product Details
Renesas RC22504A204GNK#KB0 technical specifications, attributes, parameters and parts with similar specifications to Renesas RC22504A204GNK#KB0.
  • Type
    Parameter
  • With detachable clamps
    No
  • Number of contacts as normally closed contact
    0
  • Voltage type for actuating
    AC
  • Rated control supply voltage at AC 60 Hz
    24 - 24
  • Number of contacts as normally open contact
    0
  • Number of contacts as change-over contact
    3
  • Type of electric connection
    Flat plug-in connection
  • Nominal current
    16
  • Rated control supply voltage at AC 50 Hz
    24 - 24
  • Package
    Tape & Reel (TR)
  • Mfr
    Renesas Electronics America Inc
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    2500
  • Manufacturer
    Renesas Electronics
  • Brand
    Renesas Electronics
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    35.8
  • Product Category

    a particular group of related products.

    Renesas Electronics
  • Height
    68
  • Width
    38.2
0 Similar Products Remaining

RC22504A204GNK#KB0 Overview

This clock IC is packaged using the Reel method. There are a number of electronic parts in the * series, including this one.

RC22504A204GNK#KB0 Features


RC22504A204GNK#KB0 Applications

There are a lot of Renesas
RC22504A204GNK#KB0 Clock Generators applications.


  • Digital circuits
  • Wireless base station for LTE, LTE-advanced
  • Picocells, femtocells and small cells
  • Sampling clocks for ADC and DAC
  • 1 Gigabit Ethernet
  • 10 Gigabit Ethernet
  • FPGA and processor clocks
  • Line cards used in telephone exchange
  • Fiber Channel
  • PCI express cards
RC22504A204GNK#KB0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RC22504A204GNK#KB0" in Renesas RC22504A204GNK#KB0.
  • Part Number
  • Manufacturer
  • Package
  • Description