Renesas Electronics America Inc. 74FCT162374ATPAG
Renesas Electronics America Inc. 74FCT162374ATPAG
feed

Renesas Electronics America Inc. 74FCT162374ATPAG

4.5V~5.5V D-Type Flip Flops

Manufacturer No:

74FCT162374ATPAG

Utmel No:

2038-74FCT162374ATPAG

Package:

48-TFSOP (0.240, 6.10mm Width)

ECAD Model:

Description:

4.5V~5.5V D-Type Flip Flop 74FCT162374 500μA 74FCT Series 48-TFSOP (0.240, 6.10mm Width)

Quantity:

Unit Price: $0.708521

Ext Price: $0.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.708521

    $0.71

  • 10

    $0.668416

    $6.68

  • 100

    $0.630581

    $63.06

  • 500

    $0.594888

    $297.44

  • 1000

    $0.561215

    $561.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74FCT162374ATPAG information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. 74FCT162374ATPAG technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. 74FCT162374ATPAG.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-TFSOP (0.240, 6.10mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-TSSOP
  • Number of Elements
    2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74FCT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    D-Type
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74FCT162374
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Standard
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Tri-State, Non-Inverted
  • Current - Quiescent (Iq)

    The parameter "Current - Quiescent (Iq)" in electronic components refers to the amount of current consumed by a device when it is in a quiescent or idle state, meaning when it is not actively performing any tasks or operations. This parameter is important because it represents the baseline power consumption of the device even when it is not actively being used. A lower quiescent current (Iq) value is desirable as it indicates that the device is more energy-efficient and will consume less power when not in use, which can help extend battery life in portable devices and reduce overall power consumption in electronic systems. Designers often pay close attention to the quiescent current specification when selecting components for low-power applications or battery-operated devices.

    500μA
  • Number of Bits per Element
    8
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    6.5ns @ 5V, 50pF
  • Trigger Type

    Trigger Type in electronic components refers to the mechanism or method by which a device, such as a flip-flop or timer, responds to an input signal. It defines how the device transitions between states based on specific conditions, such as rising or falling edges of a signal, levels, or pulses. Different trigger types such as edge-triggered, level-triggered, or pulse-triggered influence the timing and behavior of the circuit, thereby determining how input signals affect the output in various applications.

    Positive Edge
  • Input Capacitance

    The capacitance between the input terminals of an op amp with either input grounded. It is expressed in units of farads.

    3.5pF
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. 74FCT162374ATPAG.

Product Description

1. Description

The Renesas Electronics America Inc. 74FCT162374ATPAG is a high-performance, surface-mount D-Type flip-flop integrated circuit designed to meet the demands of modern digital systems. This IC is part of the 74FCT series, known for its low power consumption and fast propagation delay. It is suitable for a wide range of applications requiring reliable and efficient digital logic operations.

2. Features

  • Low Power Consumption: The IC operates at a quiescent current (Iq) of 500μA, making it an energy-efficient solution.
  • Fast Propagation Delay: With a maximum propagation delay of 6.5ns at 5V and 50pF, this flip-flop ensures quick signal transitions.
  • Tri-State Output: The IC features tri-state outputs, allowing for high flexibility in system design.
  • Positive Edge Triggering: The positive edge trigger type ensures that data is captured on the rising edge of the clock signal.
  • Wide Operating Temperature Range: The IC operates within a temperature range of -40°C to 85°C, providing robust performance in various environments.
  • RoHS3 Compliant: The device is compliant with RoHS3 regulations, ensuring environmental sustainability.

3. Applications

Primary Applications:
  1. Digital Storage Systems: The 74FCT162374ATPAG is ideal for use in digital storage systems where data needs to be temporarily stored and then retrieved based on a clock signal.
  2. Microprocessor Interfacing: It can be used as a buffer or latch in microprocessor interfaces to manage data transfer between different parts of the system.
  3. Embedded Systems: Its low power consumption and fast operation make it suitable for embedded systems requiring efficient digital logic operations.
Secondary Applications:
  1. Digital Signal Processing (DSP): The IC can be used in DSP applications where precise timing and low power consumption are crucial.
  2. Communication Systems: It finds application in communication systems where data needs to be processed quickly and efficiently.
  3. Automotive Electronics: Due to its wide operating temperature range and low power consumption, it is also suitable for automotive electronics applications.

4. Alternative Parts

If the 74FCT162374ATPAG is not available or if an alternative is needed, some possible substitutes include: - 74FCT162374: This is essentially the same base part number without the specific package designation. - 74FCT162374AT: Another variant with a different package type but similar functionality.

5. Embedded Modules

The 74FCT162374ATPAG is commonly used in various embedded modules such as: - Microcontroller Boards: It often finds its place on microcontroller boards where digital logic operations are required. - System-on-Chip (SoC) Modules: The IC can be integrated into SoC modules for more complex digital systems. - FPGA Development Boards: It may also be used in FPGA development boards for prototyping and testing digital circuits.

In summary, the Renesas Electronics America Inc.'s 74FCT162374ATPAG is a versatile and reliable D-Type flip-flop IC suitable for a wide range of digital applications requiring efficient and fast logic operations.

74FCT162374ATPAG Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "74FCT162374ATPAG" in Renesas Electronics America Inc. 74FCT162374ATPAG.
  • Part Number
  • Manufacturer
  • Package
  • Description