Renesas Electronics America Inc. 74FCT3807AQG
Renesas Electronics America Inc. 74FCT3807AQG
feed

Renesas Electronics America Inc. 74FCT3807AQG

Driver 1:10 Clock Buffer

Manufacturer No:

74FCT3807AQG

Utmel No:

2038-74FCT3807AQG

Package:

20-SSOP (0.154, 3.90mm Width)

Datasheet:

IDT74FCT3807/A

ECAD Model:

Description:

1 Circuit 1:10 Clock Buffer IDT74FCT3807 74FCT Series 20-SSOP (0.154, 3.90mm Width)

Quantity:

Unit Price: $1.152343

Ext Price: $1.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 427

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.152343

    $1.15

  • 10

    $1.087116

    $10.87

  • 100

    $1.025581

    $102.56

  • 500

    $0.967529

    $483.76

  • 1000

    $0.912764

    $912.76

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74FCT3807AQG information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. 74FCT3807AQG technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. 74FCT3807AQG.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-SSOP (0.154, 3.90mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-QSOP
  • Frequency(Max)
    100MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74FCT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Fanout Buffer (Distribution)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V~3.6V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    IDT74FCT3807
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CMOS, TTL
  • Number of Circuits
    1
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    LVTTL
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    1:10
  • Differential - Input:Output

    Differential - Input:Output refers to the relationship between the input and output signals in differential amplifiers or circuits. It measures the difference in voltage between two input terminals and produces an output that is proportional to this difference. This parameter is essential for noise rejection and improving signal integrity in various applications, such as operational amplifiers and data acquisition systems. It allows circuits to effectively amplify small signals while minimizing interference and common-mode noise.

    No/No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. 74FCT3807AQG.

Product Description

Description: The 74FCT3807AQG is a high-performance fanout buffer designed by Renesas Electronics America Inc., specifically tailored for applications requiring reliable and efficient clock distribution. This integrated circuit (IC) is part of the 74FCT series, known for its compatibility with both CMOS and TTL logic families. The 74FCT3807AQG operates within a voltage range of 3V to 3.6V, making it suitable for various low-power applications.

Features: - Fanout Buffer Type: The 74FCT3807AQG is a fanout buffer, which means it can distribute a single input signal to multiple output lines, ensuring that the signal is amplified and distributed accurately. - Ratio - Input:Output: The IC has a 1:10 input-to-output ratio, allowing it to drive up to ten output lines from a single input line. - Supply Voltage: It operates within a supply voltage range of 3V to 3.6V, making it ideal for low-power applications. - Operating Temperature: The IC can operate within an ambient temperature range of 0°C to 70°C, ensuring reliable performance in various environmental conditions. - Mounting Type: It is designed for surface mount technology (SMT), facilitating easy integration into modern PCB designs. - RoHS Compliance: The 74FCT3807AQG is ROHS3 compliant, adhering to environmental regulations regarding hazardous substances.

Applications: 1. Primary Applications: - Clock Distribution Systems: The 74FCT3807AQG is particularly useful in clock distribution systems where a single clock signal needs to be amplified and distributed to multiple parts of a system. - Digital Logic Circuits: It can be used in digital logic circuits requiring reliable clock signals for proper operation.

  1. Secondary Applications:
  2. Embedded Systems: The IC can be used in embedded systems where low-power consumption and reliable clock distribution are crucial.
  3. Communication Devices: It is also applicable in communication devices such as routers, switches, and other networking equipment.

Alternative Parts: If the 74FCT3807AQG is not available or if you need an alternative solution, consider the following parts: - IDT74FCT3807: This is the base part number for this series and can be used as an alternative if the specific part number is not available.

Embedded Modules: The 74FCT3807AQG is commonly used in various embedded modules including: - Clock Generation Modules: It is often integrated into clock generation modules that provide stable clock signals for other components. - Timing Control Modules: The IC can also be found in timing control modules where precise timing is essential for proper system operation.

In summary, the 74FCT3807AQG from Renesas Electronics America Inc. is a reliable fanout buffer designed for efficient clock distribution in low-power applications. Its compatibility with both CMOS and TTL logic families makes it versatile for use in various digital circuits and embedded systems.