Renesas Electronics America Inc. 8741004AGLF
Renesas Electronics America Inc. 8741004AGLF
feed

Renesas Electronics America Inc. 8741004AGLF

Application Specific Timer Application Specific Timer

Manufacturer No:

8741004AGLF

Utmel No:

2038-8741004AGLF

Package:

24-TSSOP (0.173, 4.40mm Width)

Datasheet:

ICS8741004

ECAD Model:

Description:

Application Specific Timer 3.135V~3.465V Msps

Quantity:

Unit Price: $5.974731

Ext Price: $5.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11361

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.974731

    $5.97

  • 10

    $5.636538

    $56.37

  • 100

    $5.317489

    $531.75

  • 500

    $5.016499

    $2,508.25

  • 1000

    $4.732546

    $4,732.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8741004AGLF information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. 8741004AGLF technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. 8741004AGLF.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-TSSOP (0.173, 4.40mm Width)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Frequency(Max)
    160MHz
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FemtoClock®
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.135V~3.465V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    ICS8741004
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    LVDS
  • Number of Circuits
    1
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    HCSL, LVDS, LVHSTL, LVPECL, SSTL
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    1:4
  • PLL

    PLL stands for Phase-Locked Loop, which is a control system that generates an output signal whose phase is related to the phase of an input signal. It is commonly used in electronic components to synchronize, modulate, demodulate, filter, or recover a signal's frequency. A PLL typically consists of a phase detector, a loop filter, a voltage-controlled oscillator (VCO), and a feedback circuit. The PLL locks the phase of the output signal to the phase of the input signal, making it a versatile tool in various applications such as frequency synthesis, clock recovery, and frequency modulation.

    Yes
  • Differential - Input:Output

    Differential - Input:Output refers to the relationship between the input and output signals in differential amplifiers or circuits. It measures the difference in voltage between two input terminals and produces an output that is proportional to this difference. This parameter is essential for noise rejection and improving signal integrity in various applications, such as operational amplifiers and data acquisition systems. It allows circuits to effectively amplify small signals while minimizing interference and common-mode noise.

    Yes/Yes
  • Main Purpose

    The parameter "Main Purpose" in electronic components refers to the primary function or intended use of the component within a circuit or system. It describes the specific role that the component plays in the overall functionality of the electronic device. Understanding the main purpose of a component is crucial for proper selection, placement, and integration within a circuit design. This parameter helps engineers and designers ensure that each component is utilized effectively and efficiently to achieve the desired performance and functionality of the electronic system.

    PCI Express (PCIe)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. 8741004AGLF.

Product Description

Description

The Renesas Electronics America Inc. part number 8741004AGLF is a specialized clock and timing integrated circuit designed for high-speed applications, particularly in the realm of PCI Express (PCIe). This FemtoClock? series device is optimized to handle differential signals and supports various input formats such as HCSL, LVDS, LVHSTL, LVPECL, and SSTL. The IC is designed to operate within a temperature range of 0°C to 70°C, making it suitable for a wide range of environments.

Features

  • Differential Input/Output: The IC supports differential inputs and outputs, ensuring high signal integrity and robust performance.
  • High Frequency Operation: It can operate at frequencies up to 160MHz, making it ideal for high-speed data transfer applications.
  • Versatile Input Compatibility: It accepts multiple input formats including HCSL, LVDS, LVHSTL, LVPECL, and SSTL.
  • PLL Integration: The presence of a Phase-Locked Loop (PLL) ensures precise clock generation and synchronization.
  • Low Voltage Operation: It operates within a supply voltage range of 3.135V to 3.465V.
  • Surface Mount Package: The device is available in a 24-TSSOP package with a width of 4.40mm, suitable for surface mount technology (SMT).

Applications

  1. Primary Applications:
  2. PCI Express (PCIe): The main purpose of this IC is to support high-speed data transfer in PCIe environments.
  3. High-Speed Data Transfer: It is used in applications requiring high-frequency clock signals for data transfer.

  4. Secondary Applications:

  5. FPGA/ASIC Design: It can be used as a clock generator in Field-Programmable Gate Arrays (FPGAs) or Application-Specific Integrated Circuits (ASICs).
  6. High-Speed Networking: The IC's ability to handle high-frequency signals makes it suitable for high-speed networking applications.

Alternative Parts

While the part number 8741004AGLF is obsolete, alternative parts from Renesas Electronics America Inc. or other manufacturers might include: - Other FemtoClock? series devices with similar specifications. - Clock generators from other manufacturers that support similar input/output formats and frequency ranges.

Embedded Modules

This component is likely used in various embedded systems including: - PCIe-based motherboards and peripherals. - High-speed data acquisition systems. - Advanced networking equipment requiring precise clock synchronization.

In summary, the Renesas Electronics America Inc.'s part number 8741004AGLF is a specialized clock/timing IC designed for high-speed applications such as PCI Express. Its features include differential input/output capability, high frequency operation up to 160MHz, PLL integration, and low voltage operation within a narrow range. Although it is marked as obsolete, its functionality remains relevant in various high-speed data transfer applications.

8741004AGLF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "8741004AGLF" in Renesas Electronics America Inc. 8741004AGLF.
  • Part Number
  • Manufacturer
  • Package
  • Description