Renesas Electronics America Inc. HXT6112-DNT
Renesas Electronics America Inc. HXT6112-DNT
feed

Renesas Electronics America Inc. HXT6112-DNT

Driver 0/12 Drivers/Receivers Drivers Interface ICs

Manufacturer No:

HXT6112-DNT

Utmel No:

2038-HXT6112-DNT

Package:

Die

ECAD Model:

Description:

Receivers 0/12 Drivers/Receivers

Quantity:

Unit Price: $203.537315

Ext Price: $203.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2630

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $203.537315

    $203.54

  • 10

    $192.016335

    $1,920.16

  • 100

    $181.147486

    $18,114.75

  • 500

    $170.893854

    $85,446.93

  • 1000

    $161.220617

    $161,220.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HXT6112-DNT information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. HXT6112-DNT technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. HXT6112-DNT.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Die
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~85°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Receiver
  • Number of Drivers/Receivers
    0/12
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. HXT6112-DNT.

HXT6112-DNT Overview

Due to the enhanced Die package, this driver IC is excellent for driving common LEDs.Several solutions have used this Receiver can transceiver in a variety of applications due to its Receiver IC nature.Up to 0/12 receivers/drivers can be installed simultaneously on this electronic part.For applications where the operating temperature is 0°C~85°C, this ic receiver was designed primarily.

HXT6112-DNT Features


HXT6112-DNT Applications

There are a lot of Renesas Electronics America Inc.
HXT6112-DNT Drivers/Receivers/Transceivers applications.


  • Wireless modems
  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
HXT6112-DNT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "HXT6112-DNT" in Renesas Electronics America Inc. HXT6112-DNT.
  • Part Number
  • Manufacturer
  • Package
  • Description