Renesas Electronics America Inc. P9242-RNDGI8
Renesas Electronics America Inc. P9242-RNDGI8
feed

Renesas Electronics America Inc. P9242-RNDGI8

Power Management 4.25V~21V Specialized Power Management ICs

Manufacturer No:

P9242-RNDGI8

Utmel No:

2038-P9242-RNDGI8

Package:

48-VFQFN Exposed Pad

Datasheet:

P9242-R

ECAD Model:

Description:

4.25V~21V Specialized Power Management ICs 10mA

Quantity:

Unit Price: $12.565931

Ext Price: $12.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 80

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.565931

    $12.57

  • 10

    $11.854652

    $118.55

  • 100

    $11.183634

    $1,118.36

  • 500

    $10.550598

    $5,275.30

  • 1000

    $9.953394

    $9,953.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
P9242-RNDGI8 information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. P9242-RNDGI8 technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. P9242-RNDGI8.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Wireless Power Transmitter
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.25V~21V
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    10mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. P9242-RNDGI8.

Product Description: P9242-RNDGI8 Wireless Power Transmitter IC

1. Description

The P9242-RNDGI8 is a specialized power management integrated circuit (PMIC) designed by Renesas Electronics America Inc. for wireless power transmission applications. This IC is optimized to efficiently manage power in wireless charging systems, ensuring reliable and high-performance operation. Its compact 48-VFQFN exposed pad package makes it ideal for surface mount applications, facilitating easy integration into various electronic devices.

2. Features

  • Low Power Consumption: The P9242-RNDGI8 operates at a supply current of 10mA, making it an energy-efficient solution for battery-powered devices.
  • Wide Operating Voltage Range: The IC supports a supply voltage range of 4.25V to 21V, providing flexibility in system design.
  • Robust Temperature Range: It operates within a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environmental conditions.
  • Surface Mount Capable: The 48-VFQFN exposed pad package allows for surface mount technology (SMT), simplifying the manufacturing process.
  • ROHS3 Compliant: The IC adheres to ROHS3 standards, ensuring compliance with environmental regulations.

3. Applications

The primary applications of the P9242-RNDGI8 include: - Wireless Power Transmitters: This IC is specifically designed for wireless power transmission in applications such as wireless charging pads, inductive charging systems, and other wireless power transfer solutions.

Secondary applications may include: - Battery Management Systems (BMS): Due to its low power consumption and wide operating voltage range, it can also be used in BMS for managing battery health in portable devices. - Industrial Automation: Its robust temperature range makes it suitable for industrial automation systems where reliability is crucial.

4. Alternative Parts

Alternative parts for the P9242-RNDGI8 include: - Renesas Electronics America Inc.'s R5F100MLBFPB: This IC offers similar functionality but with different pin configurations and specifications. - Texas Instruments' TPS63050: This IC provides a comparable solution with a focus on high-efficiency DC-DC conversion suitable for various power management applications.

5. Embedded Modules

The P9242-RNDGI8 is used in several embedded modules designed for wireless power transmission: - Renesas' Wireless Power Transmitter Module: This module integrates the P9242-RNDGI8 along with other necessary components to create a complete wireless power transmission solution. - Custom Design Boards: The IC is often used in custom design boards for specific wireless charging applications where flexibility in design is required.

The P9242-RNDGI8 from Renesas Electronics America Inc. is an essential component for any wireless power transmission system, offering a combination of efficiency, reliability, and flexibility that makes it an ideal choice for various applications in the field of wireless charging technology.

P9242-RNDGI8 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "P9242-RNDGI8" in Renesas Electronics America Inc. P9242-RNDGI8.
  • Part Number
  • Manufacturer
  • Package
  • Description