Renesas Electronics America Inc. X9428WV14I-2.7
Renesas Electronics America Inc. X9428WV14I-2.7
feed

Renesas Electronics America Inc. X9428WV14I-2.7

Potentiometers XDCP™ Series 14 Terminations Electronic potentiometer IC

Manufacturer No:

X9428WV14I-2.7

Utmel No:

2038-X9428WV14I-2.7

Package:

14-TSSOP (0.173, 4.40mm Width)

Datasheet:

X9428

ECAD Model:

Description:

14 Terminations 3V X9428 Digital Potentiometers XDCP™ Series I2C 64 Positions

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X9428WV14I-2.7 information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. X9428WV14I-2.7 technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. X9428WV14I-2.7.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-TSSOP (0.173, 4.40mm Width)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Memory Types
    Non-Volatile
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XDCP™
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    14
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    300 ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    10kOhm
  • Number of Positions
    64
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ALSO HAS INCR/DECR CTRL INTERFACE AND ANALOG SUPPLIES FROM 2.7V TO 5.5V, -2.7V TO -5.5V
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    ±2.7V~5.5V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.65mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    X9428
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Potentiometer
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C
  • Number of Circuits
    1
  • Taper

    In electronic components, the parameter "Taper" refers to the rate at which a variable resistor's resistance changes as the control knob is adjusted. Taper is commonly used to describe potentiometers and trimmer resistors. There are different types of tapers, such as linear taper, logarithmic taper, and audio taper, each affecting how the resistance changes in relation to the physical position of the control knob. The taper of a component is important in determining how the device responds to adjustments and can impact the overall performance and usability of the electronic circuit.

    Linear
  • Number of Taps
    64
  • Total Resistance

    Total resistance in electronic components refers to the overall resistance encountered by an electric current as it flows through a circuit. It is the combined resistance of all the resistors or other components in the circuit. Total resistance is calculated by adding up the individual resistances in series circuits or by using formulas for parallel circuits. Understanding total resistance is crucial for determining the overall impedance of a circuit and for ensuring proper current flow and voltage distribution. It plays a key role in designing and analyzing electronic circuits to achieve desired performance and functionality.

    10000Ohm
  • Resistance - Wiper (Ω) (Typ)

    The parameter "Resistance - Wiper (Ω) (Typ)" in electronic components refers to the typical resistance value between the wiper terminal and one of the end terminals in a potentiometer or variable resistor. The wiper is a movable contact that can be adjusted to vary the resistance value of the component. This parameter indicates the expected resistance value at a specific position of the wiper, providing information on the component's performance and characteristics. It helps in understanding how the resistance changes as the wiper is adjusted, allowing for precise control and customization of the circuit.

    150
  • Resistor Terminal Voltage-Max

    Resistor Terminal Voltage-Max refers to the maximum voltage that can be safely applied across the terminals of a resistor without causing damage or failure. This parameter is critical in circuit design as exceeding this voltage can lead to overheating, degradation of the resistor material, or even complete failure of the component. It is essential for engineers to consider this limit to ensure reliable and safe operation of electronic circuits.

    5.5V
  • Temperature Coefficient (Typ)

    The Temperature Coefficient (Typ) is a parameter used to describe how a specific characteristic of an electronic component changes with temperature. It indicates the typical rate at which the component's performance or behavior will vary as the temperature changes. For example, in resistors, the temperature coefficient specifies how the resistance value changes with temperature. A positive temperature coefficient means the resistance increases with temperature, while a negative coefficient indicates a decrease in resistance. Understanding the temperature coefficient is crucial for designing and selecting components that will operate reliably across a range of temperatures.

    ±300ppm/°C
  • Resistor Terminal Voltage-Min

    Resistor Terminal Voltage-Min refers to the minimum voltage that can be applied across the terminals of a resistor without causing damage to the component. This parameter is important to ensure that the resistor operates within its specified limits and does not exceed its maximum voltage rating. Exceeding the minimum terminal voltage can lead to overheating, increased resistance, or even permanent damage to the resistor. It is crucial to adhere to the manufacturer's guidelines and datasheet specifications to prevent any potential issues with the resistor's performance and longevity.

    -5.5V
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Selectable Address
  • Length
    5mm
  • Width
    4.4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. X9428WV14I-2.7.

X9428WV14I-2.7 Overview

There are 14-TSSOP (0.173, 4.40mm Width) packages in this package.This digital potentiometer has 1 embedded circuits.Tube package provides access to it.To protect this pentometer from overcurrent, there are 64 taps.Positions 64 make up this pentometer.Digital potentiometer is designed wdigital potentiometerh terminations of 14.Listed below are 1 functions included in this programmable potentiometer.Its total resistance will be 10000Ohm.The performance of 3V is provided by 3V.The mounting direction should be Surface Mount.It is possible for the potentionmeter to supply voltages of ±2.7V~5.5V.In this digital potentiometer, the temperature range is -40°C~85°C.There is a possibility of limiting the flow by 10kOhm.The X9428 family contains pentometer.Here are some additional features of this digital potentiometer: ALSO HAS INCR/DECR CTRL INTERFACE AND ANALOG SUPPLIES FROM 2.7V TO 5.5V, -2.7V TO -5.5V

X9428WV14I-2.7 Features

Available in 14-TSSOP (0.173, 4.40mm Width) package
1 Circuits
Mounting Type: Surface Mount
Operate temperature at the range of -40°C~85°C

X9428WV14I-2.7 Applications

There are a lot of Renesas Electronics America Inc.
X9428WV14I-2.7 Digital Potentiometers applications.


  • Modern office equipment
  • Industrial control
  • Medical equipment
  • Refrigerator
  • Programmable computer
  • Power supply
  • Power meter
  • Automatic detection of equipment
  • Optic fiber network
  • Adjusting the LCD Display
X9428WV14I-2.7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "X9428WV14I-2.7" in Renesas Electronics America Inc. X9428WV14I-2.7.
  • Part Number
  • Manufacturer
  • Package
  • Description