Renesas Electronics America Inc. ZSC31014EIG1-T
Renesas Electronics America Inc. ZSC31014EIG1-T
feed

Renesas Electronics America Inc. ZSC31014EIG1-T

Interface Specialized Interface IC

Manufacturer No:

ZSC31014EIG1-T

Utmel No:

2038-ZSC31014EIG1-T

Package:

8-SOIC (0.154, 3.90mm Width)

Datasheet:

ZSC31014

ECAD Model:

Description:

Specialized Interface IC RBicLite™ Series 8-SOIC (0.154, 3.90mm Width)

Quantity:

Unit Price: $6.988362

Ext Price: $6.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 55

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.988362

    $6.99

  • 10

    $6.592794

    $65.93

  • 100

    $6.219617

    $621.96

  • 500

    $5.867563

    $2,933.78

  • 1000

    $5.535437

    $5,535.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZSC31014EIG1-T information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. ZSC31014EIG1-T technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. ZSC31014EIG1-T.
  • Type
    Parameter
  • Factory Lead Time
    22 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RBicLite™
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Sensor Signal Conditioner - Resistive
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~5.5V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, SPI
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. ZSC31014EIG1-T.

ZSC31014EIG1-T Overview

It's a good fit for the 8-SOIC (0.154, 3.90mm Width) package.This component is installed in the way of Surface Mount.It is appropriate for the component applied in Sensor Signal Conditioner - Resistive.The device is capable of supplying 2.7V~5.5V volts.This electronic part is a member of RBicLite™ series.

ZSC31014EIG1-T Features


ZSC31014EIG1-T Applications

There are a lot of Renesas Electronics America Inc.
ZSC31014EIG1-T Specialized Interface ICs applications.


  • High-Voltage
  • Transmit and
  • Low-Voltage
  • Isolation
  • Medical/Industrial
  • Imaging
  • Ultrasound
  • Audio and video switching
  • Automatic test equipment
  • Precision data acquisition
ZSC31014EIG1-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ZSC31014EIG1-T" in Renesas Electronics America Inc. ZSC31014EIG1-T.
  • Part Number
  • Manufacturer
  • Package
  • Description