RF Industries RFW-5573-48LF
RF Industries RFW-5573-48LF
feed

RF Industries RFW-5573-48LF

Manufacturer No:

RFW-5573-48LF

Manufacturer:

RF Industries

Utmel No:

2043-RFW-5573-48LF

Package:

-

ECAD Model:

Description:

N Male - N Male;RG-142;ROHS Co

Quantity:

Unit Price: $44.031574

Ext Price: $44.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 61

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $44.031574

    $44.03

  • 10

    $41.539221

    $415.39

  • 100

    $39.187944

    $3,918.79

  • 500

    $36.969759

    $18,484.88

  • 1000

    $34.877131

    $34,877.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RFW-5573-48LF information

Specifications
RF Industries RFW-5573-48LF technical specifications, attributes, parameters and parts with similar specifications to RF Industries RFW-5573-48LF.
  • Type
    Parameter
  • 1st Contact Gender
    Male
  • Package
    Bulk
  • Cable Impedance
    50 Ohms
  • Overall Impedance
    50 Ohms
  • Connector Impedance
    50 Ohms
  • Mfr
    RF Industries
  • Product Status
    Active
  • 2nd Contact Gender
    Male
  • Cable Types
    RG-142
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    N-Type to N-Type
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    N-Type Plug
  • Length
    48.0 (1.2m) 4.0
0 Similar Products Remaining