Robert Bosch 06019K3201
Robert Bosch 06019K3201
feed

Robert Bosch 06019K3201

Manufacturer No:

06019K3201

Manufacturer:

Robert Bosch

Utmel No:

2069-06019K3201

Package:

-

ECAD Model:

Description:

Bosch Professional GSR 18V-45 06019K3201 Cordless drill 18 V Li-ion

Quantity:

Unit Price: $179.582822

Ext Price: $179.58

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2660

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $179.582822

    $179.58

  • 10

    $169.417757

    $1,694.18

  • 100

    $159.828072

    $15,982.81

  • 500

    $150.781200

    $75,390.60

  • 1000

    $142.246415

    $142,246.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
06019K3201 information

Specifications
Robert Bosch 06019K3201 technical specifications, attributes, parameters and parts with similar specifications to Robert Bosch 06019K3201.
  • Type
    Parameter
  • Weight
    0.9kg
  • Colour outer sheath
    Grey
  • Degree of protection (IP)
    IP20
  • Locking mechanism
    Separate
  • Nominal cross section conductor
    1.5
  • Pollution degree
    3
  • Rated surge voltage
    4
  • Dim
    (L x W x H) 159 x 73 x 203 mm
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    Li-ion
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    18V
  • Width
    73mm
  • Height
    203mm
  • Length
    159mm
0 Similar Products Remaining