Rockwell 700-HLT1U2
Rockwell 700-HLT1U2
feed

Rockwell 700-HLT1U2

Manufacturer No:

700-HLT1U2

Manufacturer:

Rockwell

Utmel No:

2073-700-HLT1U2

Package:

-

ECAD Model:

Description:

Rockwell Automation DIN Rail Mount Interface Relay Module, 220 → 240V ac/dc Coil, 6A Load Current
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
700-HLT1U2 information

Specifications
Rockwell 700-HLT1U2 technical specifications, attributes, parameters and parts with similar specifications to Rockwell 700-HLT1U2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    700-HL
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    220 → 240V ac/dc
  • Switching Voltage

    The maximum switching voltage of a relay is the maximum voltage that can be across the contacts whether the relay is open or closed. Operating a relay with high voltages present can cause arcing, and this in turn erodes the contacts and eventually degrades contact performance.

    220VV
0 Similar Products Remaining