Samtec MTSW-118-10-L-S-565
Samtec MTSW-118-10-L-S-565
feed

Samtec MTSW-118-10-L-S-565

Manufacturer No:

MTSW-118-10-L-S-565

Manufacturer:

Samtec

Utmel No:

2108-MTSW-118-10-L-S-565

Package:

-

ECAD Model:

Description:

Conn Unshrouded HDR 18 POS 2.54mm Solder ST Through Hole
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
MTSW-118-10-L-S-565 information

Specifications
Samtec MTSW-118-10-L-S-565 technical specifications, attributes, parameters and parts with similar specifications to Samtec MTSW-118-10-L-S-565.
  • Type
    Parameter
  • RoHS
    Compliant
  • Number of Rows
    1
  • Lead Pitch

    Lead pitch in electronic components refers to the distance between the center of one lead (or pin) of a component to the center of the adjacent lead. It is an important parameter to consider when designing and assembling electronic circuits, as it determines the spacing required on a circuit board for proper placement and soldering of the component. Lead pitch is typically specified in millimeters or inches and can vary depending on the type of component, such as integrated circuits, resistors, capacitors, and connectors. Choosing the correct lead pitch ensures proper alignment and connection of components on a circuit board, ultimately affecting the functionality and reliability of the electronic device.

    2.54 mm
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining