Samtec TW-10-06-F-D-490-SM
Samtec TW-10-06-F-D-490-SM
feed

Samtec TW-10-06-F-D-490-SM

Manufacturer No:

TW-10-06-F-D-490-SM

Manufacturer:

Samtec

Utmel No:

2108-TW-10-06-F-D-490-SM

Package:

-

ECAD Model:

Description:

2 Rows

Quantity:

Unit Price: $3.618837

Ext Price: $3.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.618837

    $3.62

  • 10

    $3.413997

    $34.14

  • 100

    $3.220752

    $322.08

  • 500

    $3.038445

    $1,519.22

  • 1000

    $2.866458

    $2,866.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TW-10-06-F-D-490-SM information

Specifications
Product Details
Samtec TW-10-06-F-D-490-SM technical specifications, attributes, parameters and parts with similar specifications to Samtec TW-10-06-F-D-490-SM.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 1 year ago)
  • Number of Pins
    10
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 year ago)
  • RoHS
    Compliant
  • Number of Rows
    2
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    15.367 mm
0 Similar Products Remaining

TW-10-06-F-D-490-SM Overview

10 pins are present on the device.

TW-10-06-F-D-490-SM Features


TW-10-06-F-D-490-SM Applications

There are a lot of Samtec
TW-10-06-F-D-490-SM Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
TW-10-06-F-D-490-SM Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "TW-10-06-F-D-490-SM" in Samtec TW-10-06-F-D-490-SM.
  • Part Number
  • Manufacturer
  • Package
  • Description