Samtec Inc. HDWM-18-55-S-S-250-SM
Samtec Inc. HDWM-18-55-S-S-250-SM
feed

Samtec Inc. HDWM-18-55-S-S-250-SM

Manufacturer No:

HDWM-18-55-S-S-250-SM

Manufacturer:

Samtec Inc.

Utmel No:

2108-HDWM-18-55-S-S-250-SM

Package:

-

ECAD Model:

Description:

Flex Stack, HDWM Series 1 Rows Solder 0.050 1.27mm Bulk Surface Mount 18 Positions Black

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HDWM-18-55-S-S-250-SM information

Specifications
Product Details
Product Comparison
Samtec Inc. HDWM-18-55-S-S-250-SM technical specifications, attributes, parameters and parts with similar specifications to Samtec Inc. HDWM-18-55-S-S-250-SM.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Flex Stack, HDWM
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Positions
    18
  • Color
    Black
  • Number of Rows
    1
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.050 1.27mm
  • Number of Contacts
    18
  • Contact Finish - Post (Mating)

    Contact Finish - Post (Mating) is a parameter in electronic components that refers to the surface finish applied to the contact posts of a component that will come into contact with mating connectors or terminals. This finish is crucial for ensuring a reliable electrical connection between components. The contact finish is typically chosen based on factors such as conductivity, corrosion resistance, and compatibility with the mating connectors. Common contact finishes include gold, tin, silver, and nickel, each offering different advantages and characteristics. Choosing the appropriate contact finish is important to ensure optimal performance and longevity of the electronic component in its intended application.

    Gold
  • Length - Stack Height

    Length - Stack Height refers to the total vertical dimension of a stacked electronic component or assembly. It measures the combined height of individual layers or elements, such as chips or modules, when they are assembled together. This parameter is crucial for ensuring proper fit within electronic enclosures and for assessing the impact on circuit board design and performance. Additionally, it plays a significant role in thermal management and overall system integration.

    0.250 6.350mm
  • Length - Overall Pin

    Length - Overall Pin refers to the total length of a pin on an electronic component, typically measured from the tip of the pin to its base where it connects to the component body. This dimension is crucial for ensuring proper fit into circuit boards or sockets, affecting both mechanical stability and electrical connectivity. Accurate measurement of the overall pin length is essential for designers to avoid issues such as shorting, misalignment, or difficulty in soldering during assembly.

    0.590 14.986mm
  • Length - Post (Mating)

    The parameter "Length - Post (Mating)" in electronic components refers to the length of the post or terminal on the component that is used for mating or connecting with another component or a circuit. This measurement is important for ensuring proper alignment and connection between components during assembly. The length of the post can impact the overall mechanical stability and electrical performance of the connection. It is typically specified in millimeters or inches and is a critical dimension to consider when designing and selecting electronic components for a specific application.

    0.340 8.636mm
  • Contact Finish Thickness - Post (Mating)

    The parameter "Contact Finish Thickness - Post (Mating)" in electronic components refers to the thickness of the contact finish on the post or terminal that is used for mating or connecting with another component or device. This measurement is important as it can impact the overall reliability and performance of the connection. A proper contact finish thickness ensures good electrical conductivity, mechanical strength, and resistance to wear and corrosion. Manufacturers specify this parameter to ensure compatibility and reliability in electronic assemblies and to meet industry standards for quality and performance.

    30.0μin 0.76μm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

HDWM-18-55-S-S-250-SM Overview

This device is mounted in the Surface Mount position.It has been determined that a Bulk case is necessary to package the product.There is a product in the Flex Stack, HDWM Series.

HDWM-18-55-S-S-250-SM Features

Flex Stack, HDWM series

HDWM-18-55-S-S-250-SM Applications

There are a lot of Samtec Inc.
HDWM-18-55-S-S-250-SM Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
The three parts on the right have similar specifications to Samtec Inc. & HDWM-18-55-S-S-250-SM.
HDWM-18-55-S-S-250-SM Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "HDWM-18-55-S-S-250-SM" in Samtec Inc. HDWM-18-55-S-S-250-SM.
  • Part Number
  • Manufacturer
  • Package
  • Description