Samtec Inc. IDSD-20-D-08.00
Samtec Inc. IDSD-20-D-08.00
feed

Samtec Inc. IDSD-20-D-08.00

Manufacturer No:

IDSD-20-D-08.00

Manufacturer:

Samtec Inc.

Utmel No:

2108-IDSD-20-D-08.00

Package:

-

ECAD Model:

Description:

Cable Assembly Flat Ribbon 0.203m 28AWG IDC Connector to IDC Connector 40 to 40 POS SKT-SKT IDT-IDT Bulk

Quantity:

Unit Price: $14.798066

Ext Price: $14.80

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.798066

    $14.80

  • 10

    $13.960440

    $139.60

  • 100

    $13.170226

    $1,317.02

  • 500

    $12.424742

    $6,212.37

  • 1000

    $11.721454

    $11,721.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IDSD-20-D-08.00 information

Specifications
Product Details
Product Comparison
Samtec Inc. IDSD-20-D-08.00 technical specifications, attributes, parameters and parts with similar specifications to Samtec Inc. IDSD-20-D-08.00.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Number of Pins
    40
  • Contact Materials
    Copper
  • Insulation Materials
    GLASS FILLED POLYESTER
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    IDT
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Connector, IDC
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    105°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -20°C
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    NO
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    STRANDED
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    UL
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CABLE ASSEMBLY
  • Wire/Cable Type

    Wire/Cable Type refers to the specific classification or category of wire or cable used in electronic components, which determines its characteristics, such as size, material, insulation, and intended application. Common types include stranded or solid conductors, and variations like coaxial, twisted pair, and ribbon cables. Each type is designed to meet specific requirements for electrical conductivity, flexibility, durability, and resistance to environmental factors. Selecting the appropriate wire or cable type is crucial for ensuring the performance and reliability of electronic devices and systems.

    Flat Flex
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    203.2mm
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    28 AWG
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    3.4A
  • Connector Type A

    Connector Type A refers to a specific configuration and design of electrical connectors used for interfacing electronic components. It is characterized by its standardized pin layout and physical dimensions, allowing for reliable and consistent connections between devices. Commonly found in applications such as USB connections, Connector Type A ensures proper alignment and connectivity, facilitating data transfer and power supply among various electronic systems.

    Connector, IDC
  • Connector Type B

    Connector Type B refers to the specific type of connector used in electronic components to establish a connection between two devices or components. This parameter typically describes the physical shape, size, and configuration of the connector, as well as the method of attachment or mating with another connector. Connector Type B can vary widely depending on the application and industry, with different standards and specifications defining the characteristics of the connector. It is important to match Connector Type B correctly to ensure compatibility and proper functionality in electronic systems.

    Connector, IDC
  • Stranding

    In electronic components, "Stranding" refers to the number of individual wire strands that make up a single conductor within a cable or wire. The stranding parameter is important because it affects the flexibility, durability, and electrical performance of the cable. Cables with more strands are typically more flexible and resistant to breakage from bending or twisting, making them suitable for applications where frequent movement or flexing is required. Additionally, the stranding of a cable can impact its electrical characteristics such as resistance and current-carrying capacity. Different stranding configurations are used to meet specific requirements for different applications in electronics and electrical engineering.

    7X36
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

IDSD-20-D-08.00 Rectangular Cable Assembly by Samtec Inc.

The IDSD-20-D-08.00 is a high-quality rectangular cable assembly designed and manufactured by Samtec Inc., a leading provider of interconnect solutions. This cable assembly is part of Samtec's extensive range of cable assemblies, specifically categorized under rectangular cable assemblies.

Features

  • Cable Length: The IDSD-20-D-08.00 features a cable length of 203.2mm, making it suitable for various applications requiring precise connectivity.
  • Connector Support Type: It supports cable assembly connectors, ensuring reliable and secure connections.
  • Connector Type: Equipped with IDC (Insulation Displacement Connector) connectors on both ends, providing easy and efficient termination.
  • Construction: The cable is constructed using stranded wires, enhancing flexibility and durability.
  • Contact Materials & Plating: The contacts are made from copper and plated with gold, ensuring excellent conductivity and corrosion resistance.
  • Insulation Materials: The insulation material used is glass-filled polyester, providing excellent thermal stability and insulation properties.
  • Operating Temperature Range: The cable assembly operates within a temperature range of -20°C to 105°C, making it suitable for various environmental conditions.
  • Rated Current: It can handle a rated current of up to 3.4A, making it ideal for applications requiring moderate to high current transmission.
  • RoHS Compliance: The IDSD-20-D-08.00 is ROHS3 compliant, ensuring it meets stringent environmental regulations.
  • Packaging & Lead Time: Available in bulk packaging with a factory lead time of three weeks.

Applications

Primary Applications:

  1. Industrial Automation: Ideal for connecting sensors, actuators, and control units in industrial automation systems.
  2. Medical Devices: Suitable for medical devices requiring reliable and durable connections.
  3. Aerospace & Defense: Used in aerospace and defense applications where high reliability and temperature stability are crucial.

Secondary Applications:

  1. Automotive Electronics: Can be used in automotive electronics for connecting various sensors and control units.
  2. Consumer Electronics: Suitable for consumer electronics such as gaming consoles or high-end audio equipment.

Alternative Parts

If the IDSD-20-D-08.00 is not available or if you need alternative options, consider the following parts from Samtec Inc.:

  1. IDSD-20-D-06.00 - Similar cable assembly with a shorter length.
  2. IDSD-20-D-10.00 - Longer cable assembly variant.

Embedded Modules

The IDSD-20-D-08.00 is commonly used in various embedded modules including:

  1. Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial control systems.
  2. Medical Instrumentation: Integrated into medical instruments such as MRI machines or ultrasound devices.
  3. Automotive Infotainment Systems: Connected to automotive infotainment systems for seamless data transmission.

The IDSD-20-D-08.00 rectangular cable assembly by Samtec Inc. offers a robust solution for reliable and efficient connectivity in diverse applications across various industries. Its durable construction, high operating temperature range, and compliance with environmental regulations make it an excellent choice for demanding applications where reliability is paramount.

The three parts on the right have similar specifications to Samtec Inc. & IDSD-20-D-08.00.
  • Image
    Part Number
    Manufacturer
    Wire/Cable Type
    Wire/Cable Gauge
    Shielding
    Connector Type A
    Packaging
    Max Operating Temperature
    Connector Type B
    Termination
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • IDSD-20-D-08.00

    IDSD-20-D-08.00

    Flat Flex

    28 AWG

    NO

    Connector, IDC

    Bulk

    105 °C

    Connector, IDC

    IDT

    34
    $14.798066
  • TCSD-10-D-06.00-01-N

    Flat Flex

    28 AWG

    Unshielded

    Connector, IDC

    Bulk

    105 °C

    Connector, IDC

    IDT

    19
    -

    Same as the main part number.

IDSD-20-D-08.00 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "IDSD-20-D-08.00" in Samtec Inc. IDSD-20-D-08.00.
  • Part Number
  • Manufacturer
  • Package
  • Description