Samtec, Inc. SW-02-04-T-S-200-090
Samtec, Inc. SW-02-04-T-S-200-090
feed

Samtec, Inc. SW-02-04-T-S-200-090

Manufacturer No:

SW-02-04-T-S-200-090

Manufacturer:

Samtec, Inc.

Utmel No:

2108-SW-02-04-T-S-200-090

Package:

-

ECAD Model:

Description:

SW-02-04-T-S-200-090 datasheet pdf and Terminals - PC Pin Receptacles, Socket Connectors product details from Samtec, Inc. stock available at Utmel

Quantity:

Unit Price: $0.866657

Ext Price: $0.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.866657

    $0.87

  • 10

    $0.817601

    $8.18

  • 100

    $0.771322

    $77.13

  • 500

    $0.727662

    $363.83

  • 1000

    $0.686474

    $686.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SW-02-04-T-S-200-090 information

Specifications
Samtec, Inc. SW-02-04-T-S-200-090 technical specifications, attributes, parameters and parts with similar specifications to Samtec, Inc. SW-02-04-T-S-200-090.
  • Type
    Parameter
  • Mounting
    Through Hole
  • Tail Length (mm)
    2.29
  • Product Depth (mm)
    6.35
  • Maximum Operating Temperature (°C)
    105
  • Minimum Operating Temperature (°C)
    -55
  • Maximum Voltage Rating
    500VAC
  • Maximum Current Rating (A)
    11.4/Contact
  • Body Orientation
    Straight
  • Terminal Pitch (mm)
    5.08
  • Termination Method
    Solder
  • PPAP
    No
  • Automotive
    No
  • HTS
    8536.69.40.40
  • ECCN (US)
    EAR99
  • EU RoHS
    Compliant
  • Brand
    Samtec
  • Manufacturer
    Samtec
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Board Stacker
  • Number of Rows
    1
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    HDR
  • Subcategory
    Power Connectors
  • Number of Contacts
    2
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Power to the Board
  • Product Category

    a particular group of related products.

    Power to the Board
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    10.16
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    7.36
0 Similar Products Remaining
SW-02-04-T-S-200-090 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SW-02-04-T-S-200-090" in Samtec, Inc. SW-02-04-T-S-200-090.
  • Part Number
  • Manufacturer
  • Package
  • Description