Samtec Inc. TCMD-08-S-99.00-01
Samtec Inc. TCMD-08-S-99.00-01
feed

Samtec Inc. TCMD-08-S-99.00-01

Manufacturer No:

TCMD-08-S-99.00-01

Manufacturer:

Samtec Inc.

Utmel No:

2108-TCMD-08-S-99.00-01

Package:

-

ECAD Model:

Description:

Cable Assembly Flat 2.514m 28AWG 8 POS IDC Connector to 8 POS IDC Connector M IDT

Quantity:

Unit Price: $17.884968

Ext Price: $17.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 101

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $17.884968

    $17.88

  • 10

    $16.872611

    $168.73

  • 100

    $15.917558

    $1,591.76

  • 500

    $15.016564

    $7,508.28

  • 1000

    $14.166570

    $14,166.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TCMD-08-S-99.00-01 information

Specifications
Product Details
Samtec Inc. TCMD-08-S-99.00-01 technical specifications, attributes, parameters and parts with similar specifications to Samtec Inc. TCMD-08-S-99.00-01.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Number of Pins
    8
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    IDT
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Connector, IDC
  • Number of Rows
    2
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • MIL Conformance

    MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.

    NO
  • DIN Conformance

    DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.

    NO
  • IEC Conformance

    IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.

    NO
  • Filter Feature

    In electronic components, the "Filter Feature" parameter refers to the capability of a component to filter or block certain frequencies of signals while allowing others to pass through. Filters are used to remove unwanted noise or interference from a signal, ensuring that only the desired frequencies are transmitted or received. The filter feature can be implemented using various techniques such as capacitors, inductors, resistors, or active components like operational amplifiers. Different types of filters, such as low-pass, high-pass, band-pass, and band-stop filters, are designed to cater to specific frequency ranges and applications. Overall, the filter feature plays a crucial role in maintaining signal integrity and improving the performance of electronic circuits.

    NO
  • Mixed Contacts

    In electronic components, "Mixed Contacts" refers to a type of contact arrangement where different types of contacts are used within the same component. This can include a combination of different contact materials, such as gold-plated contacts for signal transmission and silver-plated contacts for power connections. Mixed contacts can also refer to a combination of different contact styles, such as pin contacts and socket contacts within the same component.The use of mixed contacts allows for optimized performance and reliability in electronic components by leveraging the specific advantages of each contact type. For example, gold-plated contacts offer excellent conductivity and corrosion resistance, while silver-plated contacts provide high current-carrying capacity. By incorporating mixed contacts, manufacturers can tailor the component to meet the specific requirements of the application, ensuring efficient and reliable operation.

    NO
  • Option
    GENERAL PURPOSE
  • Total Number of Contacts
    16
  • Wire/Cable Type

    Wire/Cable Type refers to the specific classification or category of wire or cable used in electronic components, which determines its characteristics, such as size, material, insulation, and intended application. Common types include stranded or solid conductors, and variations like coaxial, twisted pair, and ribbon cables. Each type is designed to meet specific requirements for electrical conductivity, flexibility, durability, and resistance to environmental factors. Selecting the appropriate wire or cable type is crucial for ensuring the performance and reliability of electronic devices and systems.

    Flat
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    2.514m
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Description

The TCMD-08-S-99.00-01 cable assembly from Samtec Inc. is a high-quality, rectangular cable assembly designed for general-purpose applications. This product features a flat wire/cable type and is specifically engineered to provide reliable connectivity in various electronic systems. With its active part status and ROHS3 compliance, it meets stringent environmental and safety standards.

Features

  • Total Number of Contacts: 16
  • Termination: IDT (Insulation Displacement Technology)
  • Wire/Cable Type: Flat
  • Number of Rows: 2
  • Number of Pins: 8
  • Packaging: Bulk
  • Option: General Purpose
  • RoHS Status: ROHS3 Compliant
  • Moisture Sensitivity Level (MSL): Not Applicable
  • Mixed Contacts: No
  • Factory Lead Time: 3 Weeks

Applications

The TCMD-08-S-99.00-01 cable assembly is primarily suited for applications requiring reliable and efficient data transmission. Its key applications include:

  1. Industrial Automation: In industrial automation systems where high-speed data transfer is crucial, this cable assembly provides a robust solution.
  2. Medical Devices: Medical devices often require precise and reliable connections, making this cable assembly an excellent choice.
  3. Aerospace and Defense: Although not radiation hardened, it can still be used in non-critical aerospace and defense applications where general-purpose connectivity is needed.
  4. Consumer Electronics: In consumer electronics such as gaming consoles or high-end audio equipment, this cable assembly ensures stable and efficient data transfer.

Alternative Parts

For users who may need alternative parts with similar specifications or slightly different configurations, consider the following options from Samtec Inc.:

  1. TCMD-08-S-99.00-02: This variant has the same specifications but may offer different lead times or packaging options.
  2. TCMD-08-S-99.00-03: This option might have slightly different termination types or additional features like filtering capabilities.

Embedded Modules

The TCMD-08-S-99.00-01 cable assembly is commonly used in various embedded modules due to its versatility and reliability:

  1. Industrial Control Systems: Modules like those used in programmable logic controllers (PLCs) often integrate this cable assembly for reliable data transmission.
  2. Medical Instrumentation: Modules designed for medical instrumentation such as patient monitoring systems frequently utilize this cable assembly for its precision and reliability.
  3. Automotive Electronics: In automotive electronics, modules responsible for infotainment systems or advanced driver-assistance systems (ADAS) might incorporate this cable assembly for efficient data transfer.

By combining its robust design with Samtec's commitment to quality and reliability, the TCMD-08-S-99.00-01 cable assembly is an excellent choice for a wide range of electronic applications requiring general-purpose connectivity solutions.

TCMD-08-S-99.00-01 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "TCMD-08-S-99.00-01" in Samtec Inc. TCMD-08-S-99.00-01.
  • Part Number
  • Manufacturer
  • Package
  • Description