

Samtec Inc. TCMD-10-T-07.00-01-N
Manufacturer No:
TCMD-10-T-07.00-01-N
Tiny WHSLManufacturer:
Utmel No:
2108-TCMD-10-T-07.00-01-N
Package:
-
Description:
Cable Assembly Flat Ribbon 0.177m 28AWG 20 POS IDC Connector to 20 POS IDC Connector M-F IDT-IDT Bulk
Quantity:
Unit Price: $7.783787
Ext Price: $7.78
Delivery:





Payment:











In Stock : 45
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$7.783787
$7.78
10
$7.343195
$73.43
100
$6.927543
$692.75
500
$6.535418
$3,267.71
1000
$6.165488
$6,165.49
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Factory Lead Time3 Weeks
- Number of Pins20
- Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Bulk - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
Not Applicable - Termination
Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.
IDT - Connector Type
Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.
Connector, IDC - Connector Support Type
Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.
CABLE ASSEMBLY - Wire/Cable Type
Wire/Cable Type refers to the specific classification or category of wire or cable used in electronic components, which determines its characteristics, such as size, material, insulation, and intended application. Common types include stranded or solid conductors, and variations like coaxial, twisted pair, and ribbon cables. Each type is designed to meet specific requirements for electrical conductivity, flexibility, durability, and resistance to environmental factors. Selecting the appropriate wire or cable type is crucial for ensuring the performance and reliability of electronic devices and systems.
Flat Flex - Cable Length
A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.
177.8mm - Radiation Hardening
Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.
No - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
MMSD-05-24C-S-34.00-S-K
Samtec, Inc.MMSD-12-20C-L-60.00-S-K
Samtec, Inc.MMSS-10-20-L-12.00-D-K-LUS
Samtec, Inc.S2SD-20-26-L-06.00-SR
Samtec, Inc.T2SD-10-26-L-10.00-T-NDX
Samtec, Inc.S2SD-10-26-L-02.75-DR-NUX
Samtec, Inc.PMSS-05-22-K-88.90-S
Samtec, Inc.S2SD-25-24C-L-22.00-SR
Samtec, Inc.MMSS-02-20-F-10.00-S-K
Samtec, Inc.FFSD-05-D-06.00-01-N
Samtec Inc.