SAMWHA YK1V157M08010VR
SAMWHA YK1V157M08010VR
feed

SAMWHA YK1V157M08010VR

Manufacturer No:

YK1V157M08010VR

Manufacturer:

SAMWHA

Utmel No:

2109-YK1V157M08010VR

Package:

-

ECAD Model:

Description:

Capacitor: hybrid; SMD; -55÷135°C; Ø8x10mm; 150uF; 35VDC; ±20%
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
YK1V157M08010VR information

Specifications
SAMWHA YK1V157M08010VR technical specifications, attributes, parameters and parts with similar specifications to SAMWHA YK1V157M08010VR.
  • Type
    Parameter
  • Type of capacitor
    hybrid
  • Mounting
    SMD
  • Capacitors series
    YK
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    150µF
0 Similar Products Remaining