Sanoxy SANOXY-VNDR-75FT-AUDIO
Sanoxy SANOXY-VNDR-75FT-AUDIO
feed

Sanoxy SANOXY-VNDR-75FT-AUDIO

Manufacturer No:

SANOXY-VNDR-75FT-AUDIO

Manufacturer:

Sanoxy

Utmel No:

1360-SANOXY-VNDR-75FT-AUDIO

Package:

-

ECAD Model:

Description:

3.5mm Stereo

Quantity:

Unit Price: $22.058311

Ext Price: $22.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 113

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $22.058311

    $22.06

  • 10

    $20.809727

    $208.10

  • 100

    $19.631818

    $1,963.18

  • 500

    $18.520583

    $9,260.29

  • 1000

    $17.472248

    $17,472.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SANOXY-VNDR-75FT-AUDIO information

Specifications
Sanoxy SANOXY-VNDR-75FT-AUDIO technical specifications, attributes, parameters and parts with similar specifications to Sanoxy SANOXY-VNDR-75FT-AUDIO.
  • Type
    Parameter
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Box
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Color
    Black
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    Phone Jack, 3.5mm (1/8")
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    Phone Plug, 3.5mm (1/8")
  • Length
    75.0'' (22.86m)
0 Similar Products Remaining