Sanyo Denki 9ADTV23P0G001
Sanyo Denki 9ADTV23P0G001
feed

Sanyo Denki 9ADTV23P0G001

Manufacturer No:

9ADTV23P0G001

Manufacturer:

Sanyo Denki

Utmel No:

2121-9ADTV23P0G001

Package:

-

ECAD Model:

Description:

Blowers & Centrifugal Fans ACDC Centrifugal Fan, 250x99mm Round, 230VAC, Ball/Wire/Tach/PWM, Needs 109-1151

Quantity:

Unit Price: $469.227752

Ext Price: $469.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2992

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $469.227752

    $469.23

  • 10

    $442.667691

    $4,426.68

  • 100

    $417.611029

    $41,761.10

  • 500

    $393.972669

    $196,986.33

  • 1000

    $371.672329

    $371,672.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
9ADTV23P0G001 information

Specifications
Sanyo Denki 9ADTV23P0G001 technical specifications, attributes, parameters and parts with similar specifications to Sanyo Denki 9ADTV23P0G001.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • RoHS
    Details
  • Current Type
    EC
  • Factory Pack QuantityFactory Pack Quantity
    4
  • Tradename
    San Ace 250AD
  • Unit Weight
    4.233 lbs
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    9ADTV Type
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    80 V to 264 V
  • Size
    250 mm x 99 mm
  • Height
    250 mm
  • Width
    99 mm
0 Similar Products Remaining