Sanyo Denki America Inc. 9GV0812G1021
Sanyo Denki America Inc. 9GV0812G1021
feed

Sanyo Denki America Inc. 9GV0812G1021

Manufacturer No:

9GV0812G1021

Utmel No:

2121-9GV0812G1021

Package:

-

ECAD Model:

Description:

DC Fans Fan, 80x38mm, 12VDC Guide Vane, Ribless

Quantity:

Unit Price: $31.433759

Ext Price: $31.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $31.433759

    $31.43

  • 10

    $29.654490

    $296.54

  • 100

    $27.975934

    $2,797.59

  • 500

    $26.392391

    $13,196.20

  • 1000

    $24.898482

    $24,898.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
9GV0812G1021 information

Specifications
Documents & Media
Sanyo Denki America Inc. 9GV0812G1021 technical specifications, attributes, parameters and parts with similar specifications to Sanyo Denki America Inc. 9GV0812G1021.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Plastic
  • Material - Frame

    Material - Frame is a parameter that refers to the material used for the frame or housing of an electronic component. The frame is the outer structure that encloses and protects the internal components of a device. The material used for the frame can impact the overall durability, heat dissipation, and electromagnetic interference shielding of the electronic component. Common materials used for frames include plastic, metal, and composite materials. Selecting the appropriate material for the frame is important to ensure the reliability and performance of the electronic component in various operating conditions.

    Plastic
  • Material - Blade

    The parameter "Material - Blade" in electronic components refers to the type of material used to construct the blades of various devices, such as switches, connectors, or contact strips. This material impacts the electrical conductivity, mechanical strength, durability, and overall performance of the component. Common materials include copper, brass, and various alloys, each chosen for specific applications based on their properties. The selection of blade material is crucial for ensuring reliability and efficiency in electronic systems.

    Plastic
  • Lifetime @ Temp.
    40000 Hrs @ 60°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    12VDC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    14~158°F -10°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    San Ace 80
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    Square - 80mm Lx80mm H
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    2 Wire Leads
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    45.6W
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CSA, TUV, UL
  • Bearing Type

    there are several different types of bearings, including ball and roller bearings, linear bearings, as well as mounted versions that may use either rolling element bearings or plain bearings.

    Ball
  • Fan Type

    There are three main types of fans used for moving air, axial, centrifugal (also called radial) and cross flow (also called tangential).

    Tubeaxial
  • Noise

    In electronic components, "Noise" refers to unwanted or random fluctuations in voltage, current, or power that can interfere with the proper functioning of a circuit or device. Noise can be caused by various factors such as thermal effects, electromagnetic interference, or imperfections in the components themselves. It is typically characterized by its amplitude, frequency spectrum, and other parameters to assess its impact on the performance of the electronic system. Engineers often design circuits with noise in mind, using techniques such as shielding, filtering, and signal processing to minimize its effects and ensure reliable operation.

    65.0 dB(A)
  • Voltage Range

    The "Voltage Range" parameter in electronic components refers to the range of voltages within which the component is designed to operate effectively and safely. This parameter specifies the minimum and maximum voltage levels that can be applied to the component without causing damage or malfunction. It is important to stay within the specified voltage range to ensure proper performance and longevity of the component. Exceeding the voltage range can lead to overheating, electrical breakdown, or permanent damage to the component. Manufacturers provide this information in the component's datasheet to guide users in proper usage and application.

    10.8V~13.2VDC
  • Height
    80mm
  • Length
    80mm
  • Width
    38.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Sanyo Denki America Inc. 9GV0812G1021.