Schneider Electric RSL1PREU
Schneider Electric RSL1PREU
feed

Schneider Electric RSL1PREU

Manufacturer No:

RSL1PREU

Manufacturer:

Schneider Electric

Utmel No:

2132-RSL1PREU

Package:

-

ECAD Model:

Description:

HARMONY, SLIM INTERFACE RELAY PR

Quantity:

Unit Price: $29.585816

Ext Price: $29.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $29.585816

    $29.59

  • 10

    $27.911147

    $279.11

  • 100

    $26.331271

    $2,633.13

  • 500

    $24.840822

    $12,420.41

  • 1000

    $23.434737

    $23,434.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RSL1PREU information

Specifications
Schneider Electric RSL1PREU technical specifications, attributes, parameters and parts with similar specifications to Schneider Electric RSL1PREU.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Mfr
    Schneider Electric
  • Package
    Box
  • Product Status
    Active
  • Contact Materials
    Silver Tin Oxide (AgSnO)
  • CoilResistance
    10.6 kOhms
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +55°C
  • Minimum Operating Temperature
    -40°C
  • Contact Current
    6A
  • Rated control supply voltage at AC 50 Hz
    48 - 48
  • Nominal current
    6
  • Type of electric connection
    Spring clamp connection
  • Number of contacts as change-over contact
    1
  • Number of contacts as normally open contact
    0
  • Rated control supply voltage at AC 60 Hz
    48 - 48
  • Degree of protection (IP)
    IP40
  • Material of contact surface
    Other
  • Voltage type for actuating
    AC/DC
  • Number of contacts as normally closed contact
    0
  • Material contact
    Other
  • Rated control supply voltage at DC
    48 - 48
  • With detachable clamps
    Yes
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Harmony
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 55°C
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    78.7mm
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw Terminal
  • Number of Poles
    1
  • Contact Form

    A page on a website that allows users to communicate with the site owner. The page has fields for filling in name, address and type of comment. On most company websites, email and mailing addresses are also included; however, the contact form provides an immediate, convenient way for users to ask the company questions.

    SPDT (1 Form C)
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    General Purpose
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    5 ms
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    48VDC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Non Latching
  • Switching Voltage

    The maximum switching voltage of a relay is the maximum voltage that can be across the contacts whether the relay is open or closed. Operating a relay with high voltages present can cause arcing, and this in turn erodes the contacts and eventually degrades contact performance.

    277VAC - Max
  • Coil Current

    A current coil is basically a coil, such as, a wire wrapped around an electrical conductor.

    4.5 mA
  • Release Time

    In telecommunication, release time is the time interval for a circuit to respond when an enabling signal is discontinued

    12 ms
  • Must Operate Voltage

    Must Operate Voltage is the minimum voltage level at which an electronic component or device is guaranteed to function correctly. Below this threshold, the component may experience performance issues, erratic behavior, or complete failure to operate. It is a critical specification for ensuring reliable operation in various applications where voltage variations can occur.

    38.4 VDC
  • Contact Rating (Current)

    Contact Rating (Current) is a parameter used to specify the maximum current that an electronic component's contact can handle without causing damage or failure. It is typically expressed in amperes (A) and is crucial for ensuring the safe and reliable operation of the component within a circuit. Exceeding the specified contact rating can lead to overheating, arcing, or even permanent damage to the component. Therefore, it is important to carefully consider the contact rating when designing or selecting components for a circuit to prevent potential hazards and ensure optimal performance.

    6 A
  • Must Release Voltage

    Must Release Voltage is the minimum voltage level that an electronic component, such as a relay or circuit breaker, requires to safely disengage or reset its mechanical operation. This parameter ensures that the component can reliably return to a non-energized state when power is removed or when a control signal goes low. It is an important specification for ensuring proper operation and safety in electronic circuits where the component may be exposed to fluctuating voltages.

    2.4 VDC
  • Seal Rating

    Seal Rating in electronic components refers to the level of protection the component has against environmental factors such as dust, moisture, and other contaminants. It is a measure of how well the component is sealed to prevent these external elements from entering and potentially damaging the internal circuitry. The seal rating is typically represented by an IP (Ingress Protection) code, which consists of two digits. The first digit indicates the level of protection against solid particles, while the second digit indicates the level of protection against liquids. A higher seal rating indicates a greater level of protection against environmental factors.

    -
  • Coil Insulation

    Coil insulation in electronic components refers to the material or layer used to separate the individual windings of a coil from each other and from the core. This insulation is crucial for preventing short circuits and ensuring the proper functioning of the coil. Common materials used for coil insulation include varnishes, tapes, resins, and sleeves, which provide electrical insulation and mechanical protection. Proper coil insulation helps maintain the integrity and performance of the coil, especially in high-voltage or high-frequency applications where the risk of electrical breakdown is higher. It is important to choose the right type of insulation based on the specific requirements of the application to ensure reliability and safety.

    -
  • Contact Configuration

    Contact configuration in electronic components refers to the arrangement and design of the electrical contacts within the component. This parameter specifies how the electrical connections are made and how the component interfaces with other devices or circuits. The contact configuration can vary depending on the type of component and its intended application, such as switches, relays, connectors, or integrated circuits. It is crucial to consider the contact configuration when designing or selecting electronic components to ensure proper functionality and compatibility within the overall system.

    SPDT
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Lighted Indicator
  • Height
    103mm
  • Length
    6.2mm
  • Width
    6.2
0 Similar Products Remaining