Schroff 14826-307
Schroff 14826-307
feed

Schroff 14826-307

Manufacturer No:

14826-307

Manufacturer:

Schroff

Utmel No:

2135-14826-307

Package:

-

ECAD Model:

Description:

14826-307 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel

Quantity:

Unit Price: $95.042173

Ext Price: $95.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $95.042173

    $95.04

  • 10

    $89.662427

    $896.62

  • 100

    $84.587196

    $8,458.72

  • 500

    $79.799241

    $39,899.62

  • 1000

    $75.282303

    $75,282.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
14826-307 information

Specifications
Schroff 14826-307 technical specifications, attributes, parameters and parts with similar specifications to Schroff 14826-307.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Desktop
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Steel
  • RoHS
    Compliant
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Interscale M
  • Color
    Grey
  • Width
    444 mm
  • Height
    133 mm
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP30
0 Similar Products Remaining
14826-307 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "14826-307" in Schroff 14826-307.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 14826105Schroff

    -

    14826105 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel.

  • 14826-307Schroff

    -

    14826-307 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel.

  • 14826207Schroff

    -

    14826207 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel.

  • 14826107Schroff

    -

    14826107 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel.

  • 14826-205Schroff

    -

    14826-205 datasheet pdf and Boxes, Enclosures, Racks product details from Schroff stock available at Utmel.

  • 21100-144nVent Schroff

    -

    21100-144 datasheet pdf and Boxes, Enclosures, Racks product details from nVent Schroff stock available at Utmel.

  • 30809-670nVent Schroff

    -

    30809-670 datasheet pdf and Boxes, Enclosures, Racks product details from nVent Schroff stock available at Utmel.

  • 27230110nVent Schroff

    -

    27230110 datasheet pdf and Boxes, Enclosures, Racks product details from nVent Schroff stock available at Utmel.

  • AR3150X609APC

    -

    AR3150X609 datasheet pdf and Boxes, Enclosures, Racks product details from APC stock available at Utmel.

  • 20850-299nVent Schroff

    -

    20850-299 datasheet pdf and Boxes, Enclosures, Racks product details from nVent Schroff stock available at Utmel.