Schroff 24564-145
Schroff 24564-145
feed

Schroff 24564-145

Manufacturer No:

24564-145

Manufacturer:

Schroff

Utmel No:

2135-24564-145

Package:

-

ECAD Model:

Description:

Accessories
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
24564-145 information

Specifications
Schroff 24564-145 technical specifications, attributes, parameters and parts with similar specifications to Schroff 24564-145.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Number of Outlets
    (1) 120V Receptacle
  • Manufacturer Part Number
    P-P11Q102R2-M2R3
  • Manufacturer
    Grace Technologies
  • Type
    Side Panel
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining