Schroff 30849004
Schroff 30849004
feed

Schroff 30849004

Manufacturer No:

30849004

Manufacturer:

Schroff

Utmel No:

2135-30849004

Package:

-

ECAD Model:

Description:

PART.FRONTPANEL 3U 3HP
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
30849004 information

Specifications
Schroff 30849004 technical specifications, attributes, parameters and parts with similar specifications to Schroff 30849004.
  • Type
    Parameter
  • Manufacturer Part Number
    HMX4D2C2NAL3SA
  • Manufacturer
    Cutler Hammer, Div of Eaton Co
  • Nominal Input Voltage (AC)

    The parameter "Nominal Input Voltage (AC)" in electronic components refers to the standard or expected alternating current (AC) voltage level that the component is designed to operate with. It represents the typical voltage level at which the component is intended to function optimally and safely. This parameter is important for ensuring that the component receives the correct voltage input to perform its intended functions effectively. It is typically specified in volts (V) and helps users select the appropriate power supply or voltage source for the component to prevent damage or malfunction.

    240 VAC
0 Similar Products Remaining