Siemens 8WH6020-0AG00
Siemens 8WH6020-0AG00
feed

Siemens 8WH6020-0AG00

Manufacturer No:

8WH6020-0AG00

Manufacturer:

Siemens

Utmel No:

2239-8WH6020-0AG00

Package:

-

ECAD Model:

Description:

DIN Rail Mount Terminal Block
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
8WH6020-0AG00 information

Specifications
Siemens 8WH6020-0AG00 technical specifications, attributes, parameters and parts with similar specifications to Siemens 8WH6020-0AG00.
  • Type
    Parameter
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.25 - 4
  • Rated current In
    28
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.2 - 6
  • Inflammability class of insulation material according to with UL94
    V0
  • Connectable conductor cross section solid-core
    0.2 - 6
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    28A
  • Rated Voltage

    Rated Voltage in electronic components refers to the maximum voltage that the component is designed to safely operate at continuously without being damaged. It is an important specification that helps determine the compatibility and reliability of the component within a circuit. Exceeding the rated voltage can lead to overheating, electrical breakdown, or even permanent damage to the component. It is crucial to always operate electronic components within their specified rated voltage range to ensure proper functionality and longevity of the component.

    500V
  • Length
    83.5
0 Similar Products Remaining
8WH6020-0AG00 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "8WH6020-0AG00" in Siemens 8WH6020-0AG00.
  • Part Number
  • Manufacturer
  • Package
  • Description