Silicon Labs SI5351A-B02873-GTR
Silicon Labs SI5351A-B02873-GTR
feed

Silicon Labs SI5351A-B02873-GTR

Clock Timing IC Tape & Reel (TR) Timer IC Chip

Manufacturer No:

SI5351A-B02873-GTR

Manufacturer:

Silicon Labs

Utmel No:

2258-SI5351A-B02873-GTR

Package:

-

ECAD Model:

Description:

Clock Generators Tape & Reel (TR)

Quantity:

Unit Price: $1.721773

Ext Price: $1.72

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.721773

    $1.72

  • 10

    $1.624314

    $16.24

  • 100

    $1.532372

    $153.24

  • 500

    $1.445634

    $722.82

  • 1000

    $1.363805

    $1,363.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SI5351A-B02873-GTR information

Specifications
Documents & Media
Product Details
Silicon Labs SI5351A-B02873-GTR technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs SI5351A-B02873-GTR.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Silicon Labs SI5351A-B02873-GTR.

SI5351A-B02873-GTR Overview

As a clock IC, PLLs is packaged using the Tape & Reel (TR) method.

SI5351A-B02873-GTR Features


SI5351A-B02873-GTR Applications

There are a lot of Silicon Labs
SI5351A-B02873-GTR Clock Generators applications.


  • Instrument
  • Automatic test equipment
  • Wide area power system
  • Digital circuits
  • Wireless base station for LTE, LTE-advanced
  • Picocells, femtocells and small cells
  • Sampling clocks for ADC and DAC
  • 1 Gigabit Ethernet
  • 10 Gigabit Ethernet
  • FPGA and processor clocks
SI5351A-B02873-GTR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SI5351A-B02873-GTR" in Silicon Labs SI5351A-B02873-GTR.
  • Part Number
  • Manufacturer
  • Package
  • Description