SiTime SIT3372AC-1E2-25NB128.000000X
SiTime SIT3372AC-1E2-25NB128.000000X
feed

SiTime SIT3372AC-1E2-25NB128.000000X

Manufacturer No:

SIT3372AC-1E2-25NB128.000000X

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AC-1E2-25NB128.000000X

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 128MHz 2.5V 25ppm 6-Pin Surface Mount T/R
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
SIT3372AC-1E2-25NB128.000000X information

Specifications
SiTime SIT3372AC-1E2-25NB128.000000X technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AC-1E2-25NB128.000000X.
  • Type
    Parameter
  • Manufacturer Part Number
    333640100GMC
  • Manufacturer
    Stearns
  • Mounting
    End Mount
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    205 VDC
0 Similar Products Remaining