Skyworks Solutions, Inc. SKY12355-337LF
Skyworks Solutions, Inc. SKY12355-337LF
feed

Skyworks Solutions, Inc. SKY12355-337LF

Manufacturer No:

SKY12355-337LF

Utmel No:

2293-SKY12355-337LF

Package:

12-TFQFN Exposed Pad

ECAD Model:

Description:

350 MHz ~ 4 GHz 6dB ~ 18dB 12-TFQFN Exposed Pad Reel 50 Ohms

Quantity:

Unit Price: $2.359691

Ext Price: $2.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 129

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.359691

    $2.36

  • 10

    $2.226123

    $22.26

  • 100

    $2.100117

    $210.01

  • 500

    $1.981242

    $990.62

  • 1000

    $1.869096

    $1,869.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SKY12355-337LF information

Specifications
Product Details
Skyworks Solutions, Inc. SKY12355-337LF technical specifications, attributes, parameters and parts with similar specifications to Skyworks Solutions, Inc. SKY12355-337LF.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    12-TFQFN Exposed Pad
  • RoHS
    Details
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Package
    Tape & Reel (TR)
  • Mfr
    Skyworks Solutions Inc.
  • Product Status
    Active
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SKY12355
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    -
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50 Ohms
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    350 MHz ~ 4 GHz
  • Attenuation Value

    Attenuation is the loss of signal strength in networking cables or connections. This typically is measured in decibels (dB) or voltage and can occur due to a variety of factors. It may cause signals to become distorted or indiscernible.

    6dB ~ 18dB
0 Similar Products Remaining

SKY12355-337LF Overview

Among the SKY12355 series of Attenuators, it is a camera.Optical attenuator is packaged in a solid enclosure of Reel.The RF Attenuator is convenient to ship overseas because it is packed in a 12-TFQFN Exposed Pad.

SKY12355-337LF Features

SKY12355 series

SKY12355-337LF Applications

There are a lot of Skyworks Solutions, Inc.
SKY12355-337LF Attenuators applications.


  • Cellular
  • LTE
  • UMB
  • WiMAX
  • WiBN
  • Fixed Wireless
  • Test Equipment
  • Sensors
  • GSM
  • WCDMA
SKY12355-337LF Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SKY12355-337LF" in Skyworks Solutions, Inc. SKY12355-337LF.
  • Part Number
  • Manufacturer
  • Package
  • Description