Stackpole Electronics Inc MLFA1FTC15R0
Stackpole Electronics Inc MLFA1FTC15R0
feed

Stackpole Electronics Inc MLFA1FTC15R0

Manufacturer No:

MLFA1FTC15R0

Utmel No:

2355-MLFA1FTC15R0

Package:

MELF, 0207

Datasheet:

MLFA Series

ECAD Model:

Description:

RES 15 OHM 1% 1W MELF 0207

Quantity:

Unit Price: $0.308148

Ext Price: $0.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2441

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.308148

    $0.31

  • 10

    $0.290706

    $2.91

  • 100

    $0.274251

    $27.43

  • 500

    $0.258727

    $129.36

  • 1000

    $0.244082

    $244.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MLFA1FTC15R0 information

Specifications
Documents & Media
Product Details
Product Comparison
Stackpole Electronics Inc MLFA1FTC15R0 technical specifications, attributes, parameters and parts with similar specifications to Stackpole Electronics Inc MLFA1FTC15R0.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    MELF, 0207
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MLFA
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.087Diax0.232L 2.20mmx5.90mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±50ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    15Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    1W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Automotive AEC-Q200
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Stackpole Electronics Inc MLFA1FTC15R0.

Product Description: MLFA1FTC15R0 Chip Resistor

1. Description

The MLFA1FTC15R0 is a high-reliability, surface-mount chip resistor designed by Stackpole Electronics Inc. Specifically engineered for automotive applications, this resistor meets the stringent standards of AEC-Q200. It is constructed using a metal film composition, ensuring stable and reliable performance over a wide range of operating conditions.

2. Features

  • Automotive AEC-Q200 Compliance: Designed to meet the rigorous standards of automotive electronics, ensuring reliability and durability in harsh environments.
  • High Power Handling: Capable of handling up to 1W of power, making it suitable for various high-power applications.
  • Wide Operating Temperature Range: Operates effectively between -55°C and 155°C, accommodating diverse thermal conditions.
  • Low Tolerance and High Stability: Offers a ±1% tolerance with a temperature coefficient of ±50 ppm/°C, ensuring precise resistance values.
  • Moisture Sensitivity Level (MSL) 1: Unlimited storage and handling without special precautions, simplifying inventory management.
  • Surface Mount Technology (SMT): Packaged in a MELF (Metal Electrode Leadless Face) package with dimensions 0.087Dia x 0.232L (2.20mm x 5.90mm), facilitating easy integration into modern PCB designs.

3. Applications

Primary Applications: - Automotive Electronics: Ideal for use in automotive systems where reliability and high performance are critical, such as in engine control units, safety systems, and infotainment systems. - Industrial Control Systems: Suitable for industrial control systems requiring high power handling and stable resistance over a wide temperature range.

Secondary Applications: - Medical Devices: Can be used in medical devices where reliability and stability are essential, such as in diagnostic equipment or implantable devices. - Aerospace Electronics: Due to its high reliability and stability across a wide temperature range, it can also be used in aerospace applications where components must perform under extreme conditions.

4. Alternative Parts

If you are looking for alternative parts with similar specifications but different manufacturers or series, consider the following options: - Yageo RC0603FR-0715RL: A similar surface-mount chip resistor from Yageo with a 1% tolerance and AEC-Q200 compliance. - Vishay CRCW120610K0FKEA: Another option from Vishay with similar specifications but slightly different dimensions.

5. Embedded Modules

The MLFA1FTC15R0 chip resistor is commonly used in various embedded modules designed for automotive and industrial applications: - Automotive Control Units: Often integrated into engine control units (ECUs) and other automotive control systems. - Industrial Automation Systems: Used in programmable logic controllers (PLCs) and other industrial automation modules.

In summary, the MLFA1FTC15R0 is a robust and reliable chip resistor designed to meet the demanding requirements of automotive and industrial applications. Its high power handling capability, wide operating temperature range, and low tolerance make it an excellent choice for various critical systems where stability and reliability are paramount.

The three parts on the right have similar specifications to Stackpole Electronics Inc & MLFA1FTC15R0.
MLFA1FTC15R0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MLFA1FTC15R0" in Stackpole Electronics Inc MLFA1FTC15R0.
  • Part Number
  • Manufacturer
  • Package
  • Description