STMicroelectronics STM32L471QGI6
STMicroelectronics STM32L471QGI6
STM32L4x1 Reference Manual  Pinout Diagram_1
STM32L4x1 Reference Manual  Pinout Diagram_2
STM32L4x1 Reference Manual  Pinout Diagram_3
STM32L4x1 Reference Manual  Pinout Diagram_4
STM32L4x1 Reference Manual  Pinout Diagram_5
STM32L4x1 Reference Manual  Pinout Diagram_6
STM32L4x1 Reference Manual  Pinout Diagram_7
STM32L4x1 Reference Manual  Pinout Diagram_8
STM32L4x1 Reference Manual  Pinout Diagram_9
STM32L4x1 Reference Manual  Pinout Diagram_10
STM32L4x1 Reference Manual  Pinout Diagram_11
STM32L4x1 Reference Manual  Pinout Diagram_12
STM32L4x1 Reference Manual  Pinout Diagram_13
STM32L4x1 Reference Manual  Pinout Diagram_14
STM32L4x1 Reference Manual  Pinout Diagram_15
STM32L4x1 Reference Manual  Pinout Diagram_16
STM32L4x1 Reference Manual  Pinout Diagram_17
STM32L4x1 Reference Manual  Pinout Diagram_18
STM32L4x1 Reference Manual  Pinout Diagram_19
STM32L4x1 Reference Manual  Pinout Diagram_20
STM32L4x1 Reference Manual  Pinout Diagram_21
STM32L4x1 Reference Manual  Pinout Diagram_22
STM32L4x1 Reference Manual  Pinout Diagram_23
STM32L4x1 Reference Manual  Pinout Diagram_24
STM32L4x1 Reference Manual  Pinout Diagram_25
STM32L4x1 Reference Manual  Pinout Diagram_26
STM32L4x1 Reference Manual  Pinout Diagram_27
STM32L4x1 Reference Manual  Pinout Diagram_28
STM32L4x1 Reference Manual  Pinout Diagram_29
STM32L4x1 Reference Manual  Pinout Diagram_30
STM32L4x1 Reference Manual  Pinout Diagram_31
STM32L4x1 Reference Manual  Pinout Diagram_32
STM32L4x1 Reference Manual  Pinout Diagram_33
STM32L4x1 Reference Manual Outline Dimensions_1
STM32L4x1 Reference Manual Outline Dimensions_2
STM32L4x1 Reference Manual Outline Dimensions_3
STM32L4x1 Reference Manual Outline Dimensions_4
STM32L4x1 Reference Manual Outline Dimensions_5
STM32L4x1 Reference Manual Outline Dimensions_6
STM32L4x1 Reference Manual Outline Dimensions_7
STM32L4x1 Reference Manual Outline Dimensions_8
STM32L4x1 Reference Manual Outline Dimensions_9
STM32L4x1 Reference Manual Outline Dimensions_10
STM32L4x1 Reference Manual Outline Dimensions_11
STM32L4x1 Reference Manual Outline Dimensions_12
STM32L4x1 Reference Manual Outline Dimensions_13
STM32L4x1 Reference Manual Outline Dimensions_14
STM32L4x1 Reference Manual Outline Dimensions_15
STM32L4x1 Reference Manual Outline Dimensions_16
STM32L4x1 Reference Manual Outline Dimensions_17
STM32L4x1 Reference Manual Outline Dimensions_18
STM32L4x1 Reference Manual Outline Dimensions_19
STM32L4x1 Reference Manual Outline Dimensions_20
STM32L4x1 Reference Manual Outline Dimensions_21
feed

STMicroelectronics STM32L471QGI6

Microcontroller 132 Pin STM32L4 Series STM32L471 1.8V 132-UFBGA

Manufacturer No:

STM32L471QGI6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32L471QGI6

Package:

132-UFBGA

ECAD Model:

Description:

1MB 1M x 8 FLASH ARM® Cortex®-M4 32-Bit Microcontroller STM32L4 Series STM32L471 132 Pin 80MHz 1.8V 132-UFBGA

Quantity:

Unit Price: $12.936728

Ext Price: $12.94

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2496

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.936728

    $12.94

  • 10

    $12.204460

    $122.04

  • 100

    $11.513642

    $1,151.36

  • 500

    $10.861926

    $5,430.96

  • 1000

    $10.247100

    $10,247.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32L471QGI6 information

Specifications
Documents & Media
Product Details
Product Comparison
STMicroelectronics STM32L471QGI6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32L471QGI6.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 7 months ago)
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    132-UFBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Pins
    132
  • Data Converters
    A/D 19x12b; D/A 2x12b
  • Number of I/Os
    109
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32L4
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    132
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    3A991.A.2
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.8V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    80MHz
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    STM32L471
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    3.6V
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    1.71V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    CAN, EBI/EMI, I2C, IrDA, LIN, MMC, SD, SPI, UART, USART
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    1MB
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    128K x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    1.71V~3.6V
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    MICROCONTROLLER, RISC
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M4
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    Brown-out Detect/Reset, DMA, PWM, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    1MB 1M x 8
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    32
  • Has ADC

    Has ADC refers to the presence of an Analog-to-Digital Converter (ADC) in an electronic component. An ADC is a crucial component in many electronic devices as it converts analog signals, such as voltage or current, into digital data that can be processed by a digital system. Having an ADC allows the electronic component to interface with analog signals and convert them into a format that can be manipulated and analyzed digitally. This parameter is important for applications where analog signals need to be converted into digital form for further processing or control.

    YES
  • DMA Channels

    DMA (Direct Memory Access) Channels are a feature found in electronic components such as microcontrollers, microprocessors, and peripheral devices. DMA Channels allow data to be transferred directly between peripherals and memory without involving the CPU, thereby reducing the burden on the CPU and improving overall system performance. Each DMA Channel is typically assigned to a specific peripheral device or memory region, enabling efficient data transfer operations. The number of DMA Channels available in a system determines the concurrent data transfer capabilities and can vary depending on the specific hardware design. Overall, DMA Channels play a crucial role in optimizing data transfer efficiency and system performance in electronic devices.

    YES
  • PWM Channels

    PWM Channels, or Pulse Width Modulation Channels, refer to the number of independent PWM outputs available in an electronic component, such as a microcontroller or a motor driver. PWM is a technique used to generate analog-like signals by varying the duty cycle of a square wave signal. Each PWM channel can control the output of a specific device or component by adjusting the pulse width of the signal. Having multiple PWM channels allows for precise control of multiple devices simultaneously, making it a valuable feature in applications such as motor control, LED dimming, and audio signal generation. The number of PWM channels available in a component determines the flexibility and complexity of the system it can control.

    YES
  • DAC Channels

    DAC Channels refer to the number of independent analog output channels available in a digital-to-analog converter (DAC) electronic component. Each channel can convert a digital input signal into an analog output voltage or current. The number of DAC channels determines how many separate analog signals can be generated simultaneously by the DAC. For example, a DAC with two channels can output two different analog signals at the same time, while a DAC with only one channel can only output a single analog signal. The number of DAC channels is an important specification to consider when selecting a DAC for applications requiring multiple analog outputs.

    YES
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • Length
    7mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.6mm
  • Width
    7mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM32L471QGI6.

STM32L471QGI6           Description

 

  The STM32L471xx device is an ultra-low power microcontroller based on a high-performance ARM Cortex - M4 32-bit RISC core that operates at up to 80 MHz. The Cortex-M4 kernel uses floating-point unit (FPU) single precision and supports all ARM single-precision data processing instructions and data types. It also implements a complete set of DSP instructions and memory protection unit (MPU) to enhance the security of the application. The STM32L471xx device embeds high-speed memory (flash memory up to 1 Mbyte, SRAM up to 128Kbyte), flexible external memory controller (FSMC) for static memory, four-way SPI flash interface (available in all packages), and various enhanced Icano and peripherals connected to two APB buses, two AHB buses and a 32-bit multi-AHB bus matrix. STM32L471xx devices embed several protection mechanisms for embedded flash memory and SRAM: read protection, write protection, proprietary code read protection and firewall.

 

STM32L471QGI6                         Features

? Ultra-low-power with FlexPowerControl

– 1.71 V to 3.6 V power supply

– -40 °C to 85/105/125 °C temperature range

– 300 nA in VBAT mode: supply for RTC and

32x32-bit backup registers

– 30 nA Shutdown mode (5 wakeup pins)

– 120 nA Standby mode (5 wakeup pins)

– 420 nA Standby mode with RTC

– 1.1 μA Stop 2 mode, 1.4 μA with RTC

– 100 μA/MHz run mode

– Batch acquisition mode (BAM)

– 4 μs wakeup from Stop mode

– Brown out reset (BOR)

– Interconnect matrix

? Core: Arm? 32-bit Cortex?-M4 CPU with FPU,

Adaptive real-time accelerator (ART

Accelerator?) allowing 0-wait-state execution

from Flash memory, frequency up to 80 MHz,

MPU, 100DMIPS and DSP instructions

? Performance benchmark

– 1.25 DMIPS/MHz (Drystone 2.1)

– 273.55 CoreMark? (3.42 CoreMark/MHz @

80 MHz)

? Energy benchmark

– 294 ULPMark? CP score

– 106 ULPMark? PP score

? Clock Sources

– 4 to 48 MHz crystal oscillator

– 32 kHz crystal oscillator for RTC (LSE)

– Internal 16 MHz factory-trimmed RC (±1%)

– Internal low-power 32 kHz RC (±5%)

– Internal multispeed 100 kHz to 48 MHz

oscillator, auto-trimmed by LSE (better than

±0.25 % accuracy)

– 3 PLLs for system clock, audio, ADC

? Up to 114 fast I/Os, most 5 V-tolerant, up to 14

I/Os with independent supply down to 1.08 V


STM32L471QGI6                 Applications


  The devices support four digital filters for external sigma delta modulators (DFSDM).



The three parts on the right have similar specifications to STMicroelectronics & STM32L471QGI6.
STM32L471QGI6 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "STM32L471QGI6" in STMicroelectronics STM32L471QGI6.
  • Part Number
  • Manufacturer
  • Package
  • Description