pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_1
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_1
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_2
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_3
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_4
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_5
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_6
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_7
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_8
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_9
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_10
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_11
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_12
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_13
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_14
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_15
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_16
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_17
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_18
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_19
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_20
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_21
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_22
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_23
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_24
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_25
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_26
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_27
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_28
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_29
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_30
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_31
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_32
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_33
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_34
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_35
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_36
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_37
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_38
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_39
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_40
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_41
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_42
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_43
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_44
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_45
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_46
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_47
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_48
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_49
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_50
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_51
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_52
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_53
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_54
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_55
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_56
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_57
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_58
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_59
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf  Pinout Diagram_60
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_1
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_2
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_3
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_4
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_5
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_6
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_7
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_8
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_9
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_10
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_11
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_12
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_13
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_14
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_15
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_16
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_17
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_18
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_19
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_20
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_21
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_22
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_23
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_24
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_25
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_26
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_27
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_28
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_29
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_30
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_31
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_32
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_33
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_34
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_35
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_36
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_37
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_38
pid_54032088_bd8b1bf758ac63cb0ec44a8dd07500b6.pdf Outline Dimensions_39
feed

STMicroelectronics STM32U585AII3

Microcontroller STM32U5 Series 169-UFBGA

Manufacturer No:

STM32U585AII3

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32U585AII3

Package:

169-UFBGA

ECAD Model:

Description:

2MB (2M x 8) FLASH ARM® Cortex®-M33 32-Bit Microcontroller STM32U5 Series 169-UFBGA

Quantity:

Unit Price: $10.434778

Ext Price: $10.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.434778

    $10.43

  • 10

    $9.844130

    $98.44

  • 100

    $9.286915

    $928.69

  • 500

    $8.761241

    $4,380.62

  • 1000

    $8.265322

    $8,265.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32U585AII3 information

Specifications
Documents & Media
Product Details
STMicroelectronics STM32U585AII3 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32U585AII3.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    169-UFBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    169-UFBGA (7x7)
  • Number of I/Os
    136
  • Package
    Bulk
  • Mfr
    STMicroelectronics
  • Data Converters
    A/D 24x12/14b SAR; D/A 2x12b
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32U5
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    External, Internal
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    160MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    784K x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    1.71V ~ 3.6V
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M33
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    2MB (2M x 8)
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
  • EEPROM Size

    EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM32U585AII3.

STM32U585AII3 Overview

A 169-UFBGA package is included. This Microcontroller is mounted using the Surface Mount mounting type. Powered by the 32-Bit core, it offers a wide range of capabilities. The type of memory that the program uses is FLASH. The temperature range of this Microcontroller is within the range of -40°C ~ 125°C (TA). STM32U5 series components belong to this electrical component. Its program memory size is 2MB (2M x 8). There is a ARM® Cortex®-M33 Core Processor inside MCU that provides this device with its power.

STM32U585AII3 Features

169-UFBGA package
Mounting type of Surface Mount

STM32U585AII3 Applications

There are a lot of STMicroelectronics
STM32U585AII3 Microcontroller applications.


  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
  • Washing machine
  • Microwave ovens
  • Home appliances
  • Home video and audio
  • Entertainment products
  • Digital cameras
STM32U585AII3 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "STM32U585AII3" in STMicroelectronics STM32U585AII3.
  • Part Number
  • Manufacturer
  • Package
  • Description