pid_55035961_72df41b29bd428998386655fdbca7f37.pdf  Pinout Diagram_1
pid_55035961_72df41b29bd428998386655fdbca7f37.pdf  Pinout Diagram_1
pid_55035961_72df41b29bd428998386655fdbca7f37.pdf  Pinout Diagram_2
pid_55035961_72df41b29bd428998386655fdbca7f37.pdf Outline Dimensions_1
pid_55035961_72df41b29bd428998386655fdbca7f37.pdf Outline Dimensions_2
pid_55035961_72df41b29bd428998386655fdbca7f37.pdf Outline Dimensions_3
feed

STMicroelectronics STSAFA110DFSPL03

Specialized ICs - Series Integrated circuit

Manufacturer No:

STSAFA110DFSPL03

Manufacturer:

STMicroelectronics

Utmel No:

2381-STSAFA110DFSPL03

Package:

8-UFDFN Exposed Pad

ECAD Model:

Description:

Authentication Chip Specialized ICs - Series

Quantity:

Unit Price: $1.571160

Ext Price: $1.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.571160

    $1.57

  • 10

    $1.482226

    $14.82

  • 100

    $1.398327

    $139.83

  • 500

    $1.319176

    $659.59

  • 1000

    $1.244506

    $1,244.51

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STSAFA110DFSPL03 information

Specifications
Documents & Media
Product Details
STMicroelectronics STSAFA110DFSPL03 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STSAFA110DFSPL03.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-UFDFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-UFDFPN (2x3)
  • Package
    Bulk
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Authentication Chip
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STSAFA110DFSPL03.

STSAFA110DFSPL03 Overview

The ICs is enclosed in the package 8-UFDFN Exposed Pad.Surface Mount is used to mount integrated circuit.Basically, integrated circuit is a Authentication Chip.- is the appropriate place to apply the ICs.It belongs to the - series of electrical ICs applications.8-UFDFPN (2x3) packages the ICs complete.

STSAFA110DFSPL03 Features

Applications : -
It belongs to - Series
Supplier Device Package : 8-UFDFPN (2x3)

STSAFA110DFSPL03 Applications

There are a lot of STMicroelectronics
STSAFA110DFSPL03 Specialized ICs applications.


  • Digital Still Cameras
  • PDAs and Palmtop Devices
  • MP3 Players
  • Secure Download and Boot
  • Ecosystem Control
  • Anti-cloning
  • Message Security
  • µP Switch Interfacing
  • Industrial Instruments
  • PC-Based Instruments
STSAFA110DFSPL03 Relevant information

Hot Sale
Related Categories
Popular Search
Related Products