SUNON CF4113HBT-1000U-SB9
SUNON CF4113HBT-1000U-SB9
feed

SUNON CF4113HBT-1000U-SB9

Manufacturer No:

CF4113HBT-1000U-SB9

Manufacturer:

SUNON

Utmel No:

2398-CF4113HBT-1000U-SB9

Package:

-

ECAD Model:

Description:

Fan: EC;axial;230VAC;120x120x38mm;164m3/h;44.9dBA;ball;IP55

Quantity:

Unit Price: $35.852659

Ext Price: $35.85

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 196

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $35.852659

    $35.85

  • 10

    $33.823263

    $338.23

  • 100

    $31.908739

    $3,190.87

  • 500

    $30.102584

    $15,051.29

  • 1000

    $28.398664

    $28,398.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CF4113HBT-1000U-SB9 information

Specifications
SUNON CF4113HBT-1000U-SB9 technical specifications, attributes, parameters and parts with similar specifications to SUNON CF4113HBT-1000U-SB9.
  • Type
    Parameter
  • Type of fan
    EC
  • Kind of fan
    axial
  • Fan dimensions
    120x120x38mm
  • Fan efficiency
    164m<sup>3</sup>/h
  • Noise level
    44.9dBA
  • Kind of Bearing
    ball
  • Rotational rate/speed
    3600rpm
  • Manufacturer series
    ECO
  • Min. insulation resistance
    10MΩ
  • Impeller material
    thermoplastic
  • Enclosure material
    thermoplastic
  • Leads
    connectors
  • Fan motor
    brushless EC
  • Gross weight
    265g
  • Certificates
    RoHS compliant
  • Operating temperature
    -25...70°C
  • Supply voltage
    230V AC
  • Current rating
    58mA
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    50...60Hz
  • Power consumption
    5.1W
  • IP rating
    IP55
0 Similar Products Remaining