TE Application Tooling 539951-2
TE Application Tooling 539951-2
feed

TE Application Tooling 539951-2

Manufacturer No:

539951-2

Utmel No:

2460-539951-2

Package:

-

ECAD Model:

Description:

TOOL ERGO DIE SET MCP 2.8K

Quantity:

Unit Price: $761.002766

Ext Price: $761.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 962

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $761.002766

    $761.00

  • 10

    $717.927138

    $7,179.27

  • 100

    $677.289753

    $67,728.98

  • 500

    $638.952597

    $319,476.30

  • 1000

    $602.785469

    $602,785.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
539951-2 information

Specifications
Product Details
TE Application Tooling 539951-2 technical specifications, attributes, parameters and parts with similar specifications to TE Application Tooling 539951-2.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ERGOCRIMP, MCP
  • Published
    2001
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Tool Type

    Tool Type in electronic components refers to the classification of tools used for designing, testing, assembling, or modifying electronic circuits and systems. It encompasses a variety of instruments such as simulators, PCB design software, soldering equipment, and diagnostic tools. Each Tool Type serves specific functions in the development and maintenance of electronic products, facilitating tasks like circuit design, performance analysis, and troubleshooting.

    Die Set
  • Compatible Tools

    In the context of electronic components, the parameter "Compatible Tools" refers to the specific tools or equipment that are recommended or required for the proper installation, maintenance, or operation of the component. These tools may include soldering irons, programming devices, testing equipment, or other specialized tools that are necessary for working with the electronic component effectively and safely.Understanding the compatible tools for a particular electronic component is crucial to ensure that it is handled correctly and that its performance is optimized. Using the wrong tools or not having the necessary tools can lead to damage to the component, poor functionality, or safety hazards.Manufacturers typically provide information about the compatible tools for their electronic components in the product datasheets or user manuals. It is important to follow these guidelines and use the recommended tools to ensure the proper functioning and longevity of the electronic component.

    539635-1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Product Description

1. Description

The TE Application Tooling 539951-2 is a high-quality die set designed for use in crimping applications. Part of the ERGOCRIMP and MCP series, this tool is engineered to provide precise and reliable crimping operations. Manufactured by TE Application Tooling, this die set is a crucial component in various electrical and electronic assembly processes.

2. Features

  • Tool Type: Die Set - Specifically designed for crimping operations.
  • Series: ERGOCRIMP, MCP - Part of a series known for its reliability and precision.
  • RoHS Status: Non-RoHS Compliant - Not compliant with RoHS regulations.
  • Part Status: Active - Currently available for purchase.
  • Moisture Sensitivity Level (MSL): Not Applicable - Not sensitive to moisture.
  • Factory Lead Time: 4 Weeks - Standard production time before shipment.

3. Applications

The TE Application Tooling 539951-2 die set is primarily used in: - Primary Applications: - Electrical connector assembly - Cable termination - Wire harness manufacturing

Secondary applications include: - Secondary Applications: - Automotive wiring systems - Industrial control systems - Aerospace electronics

4. Alternative Parts

If the TE Application Tooling 539951-2 is not available or if you need an alternative solution, consider the following parts: - Alternative Parts: - 539635-1: Compatible tool that can be used in conjunction with this die set.

5. Embedded Modules

This die set is commonly used with various crimping tools and modules, including: - Embedded Modules: - Crimping heads from the ERGOCRIMP and MCP series - Other compatible tools like the 539635-1

The TE Application Tooling 539951-2 die set is a robust and reliable component essential for efficient crimping operations in various industrial settings. Its compatibility with other tools from the same series makes it an ideal choice for professionals requiring precision and reliability in their assembly processes.

539951-2 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "539951-2" in TE Application Tooling 539951-2.
  • Part Number
  • Manufacturer
  • Package
  • Description