TE Application Tooling 574860
TE Application Tooling 574860
feed

TE Application Tooling 574860

Manufacturer No:

574860

Utmel No:

2460-574860

Package:

-

ECAD Model:

Description:

TOOL HAND CRIMPER TERMINALS SIDE

Quantity:

Unit Price: $2,411.903132

Ext Price: $2,411.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 994

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2,411.903132

    $2,411.90

  • 10

    $2,332.594905

    $23,325.95

  • 25

    $2,316.380244

    $57,909.51

  • 50

    $2,300.278295

    $115,013.91

  • 100

    $2,252.966009

    $225,296.60

  • 500

    $2,091.890445

    $1,045,945.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
574860 information

Specifications
Documents & Media
TE Application Tooling 574860 technical specifications, attributes, parameters and parts with similar specifications to TE Application Tooling 574860.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Certi-Crimp, Faston
  • Published
    2000
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Tool Type

    Tool Type in electronic components refers to the classification of tools used for designing, testing, assembling, or modifying electronic circuits and systems. It encompasses a variety of instruments such as simulators, PCB design software, soldering equipment, and diagnostic tools. Each Tool Type serves specific functions in the development and maintenance of electronic products, facilitating tasks like circuit design, performance analysis, and troubleshooting.

    Hand Crimper
  • Tool Method
    Manual
  • Ratcheting

    Ratcheting in electronic components refers to a phenomenon where a device experiences an irreversible change in its operational characteristics due to repeated stress or cycling. This can occur in components like capacitors or dielectric materials, leading to a progressive increase in leakage current or a decrease in capacitance over time. Ratcheting can result in performance degradation and potential failure of the component, making it a critical factor to consider in the design and reliability assessment of electronic systems.

    Ratchet
  • Wire Entry Location

    The parameter "Wire Entry Location" in electronic components refers to the designated location on the component where wires or cables are intended to be connected. This specification is important for proper installation and connection of the component within a circuit or system. The wire entry location is typically indicated on the component's datasheet or technical specifications to ensure that users connect the wires correctly and securely. It helps in maintaining the integrity of the electrical connections and ensuring optimal performance of the component. Proper attention to the wire entry location can prevent errors, damage, or malfunction in the electronic system.

    Side Entry
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TE Application Tooling 574860.
574860 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "574860" in TE Application Tooling 574860.
  • Part Number
  • Manufacturer
  • Package
  • Description