TE Connectivity 1-2129334-1
TE Connectivity 1-2129334-1
feed

TE Connectivity 1-2129334-1

Manufacturer No:

1-2129334-1

Manufacturer:

TE Connectivity

Utmel No:

2460-1-2129334-1

Package:

-

ECAD Model:

Description:

DC-IN Series Tray PCB Mount

Quantity:

Unit Price: $2.118365

Ext Price: $2.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.118365

    $2.12

  • 10

    $1.998457

    $19.98

  • 100

    $1.885337

    $188.53

  • 500

    $1.778620

    $889.31

  • 1000

    $1.677943

    $1,677.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1-2129334-1 information

Specifications
Documents & Media
Product Details
TE Connectivity 1-2129334-1 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 1-2129334-1.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold Over Nickel
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    PCB Mount
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Thermoplastic
  • Number of Contact Rows
    1
  • Body Orientation
    Straight
  • Voltage Rating Max
    25VDC
  • Product Depth (mm)
    23.7(mm)
  • Termination Method
    Solder
  • Base/Housing Material
    Thermoplastic
  • Contact Materials
    Copper Alloy
  • Mounting
    Surface Mount
  • Voltage, Rating
    25V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Unit Weight
    0.082682 oz
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    64
  • Mounting Styles
    Cable
  • Manufacturer
    TE Connectivity
  • Brand
    TE Connectivity / AMP
  • RoHS
    Details
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DC-IN
  • Type
    Housing
  • Color
    Yellow
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    F
  • Subcategory
    Power Connectors
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10.7A
  • Pin Count

    a count of all of the component leads (or pins)

    3
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Solder Lug
  • Number of Contacts
    5(POS)
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    Pin (Male)
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Yellow
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DC Power Connectors
  • Current Rating (Max)

    The parameter "Current Rating (Max)" in electronic components specifies the maximum amount of electric current that the component can safely handle without overheating or being damaged. It is a crucial specification that ensures reliable operation in a circuit, as exceeding this limit can lead to failure or reduced lifespan of the component. This rating is typically expressed in amperes (A) and varies depending on the type of component, its design, and its intended application. Knowing the current rating is essential for designers to ensure that components are adequately rated for their specific use cases.

    10.7/CONTACT(A)
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Plugs
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Right Angle
  • Pin Diameter

    Pin Diameter in electronic components refers to the diameter of the metal pins or leads that are used for connecting the component to a circuit board or other electronic devices. The pin diameter is an important parameter as it determines the size of the holes required on the circuit board for proper insertion and soldering of the component. It is crucial to ensure that the pin diameter matches the specifications of the circuit board to ensure a secure and reliable connection. Additionally, the pin diameter can also affect the overall mechanical strength and durability of the component during handling and operation.

    -
  • Inside Contact Diameter

    The "Inside Contact Diameter" parameter in electronic components refers to the diameter of the contact area inside a connector or socket where another component or wire is inserted for electrical connection. This measurement is crucial for ensuring a proper fit and secure connection between components. The inside contact diameter is typically specified in millimeters or inches and plays a significant role in determining compatibility between different components. It is important to accurately measure and match the inside contact diameter to prevent issues such as poor connectivity, signal interference, or physical damage to the components.

    -
  • Outside Contact Diameter

    The parameter "Outside Contact Diameter" in electronic components refers to the measurement of the outer diameter of the contact points or terminals on the component. This measurement is important for determining the size and compatibility of the component with other devices or connectors. The outside contact diameter helps ensure proper alignment and connection between components, as well as proper fit within a circuit or system. It is a critical specification to consider when designing or selecting electronic components to ensure they can be effectively integrated and function as intended.

    -
  • Product Category

    a particular group of related products.

    DC Power Connectors
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    11 mm
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    -
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    11.9(mm)
  • Length
    20.6mm
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    5.55(mm)
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL 94 V-0
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TE Connectivity 1-2129334-1.

1-2129334-1 Overview

There is a PCB Mount mounting type for the device.This product is packaged in a case marked Tray.Product number DC-IN belongs to the DC-IN Series.

1-2129334-1 Features

3 pin count
DC-IN series

1-2129334-1 Applications

There are a lot of TE Connectivity
1-2129334-1 Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
1-2129334-1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "1-2129334-1" in TE Connectivity 1-2129334-1.
  • Part Number
  • Manufacturer
  • Package
  • Description