TE Connectivity 2385850-1
TE Connectivity 2385850-1
feed

TE Connectivity 2385850-1

Manufacturer No:

2385850-1

Manufacturer:

TE Connectivity

Utmel No:

2460-2385850-1

Package:

-

ECAD Model:

Description:

Crimpers / Crimping Tools SDE F MCON 2.8 0.75-1.00 ASSY

Quantity:

Unit Price: $826.301599

Ext Price: $826.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 850

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $826.301599

    $826.30

  • 10

    $779.529810

    $7,795.30

  • 100

    $735.405481

    $73,540.55

  • 500

    $693.778756

    $346,889.38

  • 1000

    $654.508260

    $654,508.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2385850-1 information

Specifications
TE Connectivity 2385850-1 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 2385850-1.
  • Type
    Parameter
  • RoHS
    Not Applicable
  • For Use With
    MCON 2.8 Contacts
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Package
    Box
  • Mfr
    TE Application Tooling
  • Product Status
    Active
  • For Use With/Related Products
    1670802, 1670803
  • Description/Function
    Commercial Hand Tool Assembly
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SDE-SA, MCON
  • Type
    Crimper Tools
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    -
  • Tool Type

    Tool Type in electronic components refers to the classification of tools used for designing, testing, assembling, or modifying electronic circuits and systems. It encompasses a variety of instruments such as simulators, PCB design software, soldering equipment, and diagnostic tools. Each Tool Type serves specific functions in the development and maintenance of electronic products, facilitating tasks like circuit design, performance analysis, and troubleshooting.

    Hand Crimper
  • Wire Gauge or Range - mm²
    0.75 ~ 1.00mm²
  • Tool Method
    Manual
  • Ratcheting

    Ratcheting in electronic components refers to a phenomenon where a device experiences an irreversible change in its operational characteristics due to repeated stress or cycling. This can occur in components like capacitors or dielectric materials, leading to a progressive increase in leakage current or a decrease in capacitance over time. Ratcheting can result in performance degradation and potential failure of the component, making it a critical factor to consider in the design and reliability assessment of electronic systems.

    Ratchet
  • Wire Entry Location

    The parameter "Wire Entry Location" in electronic components refers to the designated location on the component where wires or cables are intended to be connected. This specification is important for proper installation and connection of the component within a circuit or system. The wire entry location is typically indicated on the component's datasheet or technical specifications to ensure that users connect the wires correctly and securely. It helps in maintaining the integrity of the electrical connections and ensuring optimal performance of the component. Proper attention to the wire entry location can prevent errors, damage, or malfunction in the electronic system.

    Side Entry
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Crimpers
  • Tool Type Feature

    Tool Type Feature is a parameter used in electronic components to describe the specific type of tool or equipment required for installation, maintenance, or operation of the component. This parameter provides information to users about the tools needed to work with the component effectively. It can include details such as the size, shape, or specific features of the tool required. Understanding the Tool Type Feature of electronic components is important for ensuring proper handling and functionality of the component during installation and maintenance processes.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
0 Similar Products Remaining